Antenna Technologies Limited Company (ATLC) RF Antennas NP925

Description
925MHz RF Antenna 890MHz ~ 960MHz 2.5dBi BNC Male Adhesive
Datasheet
Description
925MHz RF Antenna 890MHz ~ 960MHz 2.5dBi BNC Male Adhesive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - NP925 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NP925
RF Antennas NP925
925MHz RF Antenna 890MHz ~ 960MHz 2.5dBi BNC Male Adhesive

925MHz RF Antenna 890MHz ~ 960MHz 2.5dBi BNC Male Adhesive

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number NP925
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers