Antenna Technologies Limited Company (ATLC) RF Antennas ADP4700FXFRTF

Description
4.7GHz RF Antenna 4.4GHz ~ 5GHz 2dBi TNC Female Connector Mount
Datasheet
Description
4.7GHz RF Antenna 4.4GHz ~ 5GHz 2dBi TNC Female Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ADP4700FXFRTF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ADP4700FXFRTF
RF Antennas ADP4700FXFRTF
4.7GHz RF Antenna 4.4GHz ~ 5GHz 2dBi TNC Female Connector Mount

4.7GHz RF Antenna 4.4GHz ~ 5GHz 2dBi TNC Female Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ADP4700FXFRTF
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers