Ansmann USA Corp. Aaa 1100Mah High Capacity Rechargeable Batteries (4-Pack); Battery Voltage Ansmann 5035232

Description
AAA 1100mAh High Capacity Rechargeable Batteries (4-pack); Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.1Ah; Battery Size Code:AAA; Battery Terminals:Raised Positive and Flat Negative RoHS Compliant: NA
Datasheet
Description
AAA 1100mAh High Capacity Rechargeable Batteries (4-pack); Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.1Ah; Battery Size Code:AAA; Battery Terminals:Raised Positive and Flat Negative RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aaa 1100Mah High Capacity Rechargeable Batteries (4-Pack); Battery Voltage Ansmann - 68Y0093 - Newark, An Avnet Company
Chicago, IL, United States
Aaa 1100Mah High Capacity Rechargeable Batteries (4-Pack); Battery Voltage Ansmann
68Y0093
Aaa 1100Mah High Capacity Rechargeable Batteries (4-Pack); Battery Voltage Ansmann 68Y0093
AAA 1100mAh High Capacity Rechargeable Batteries (4-pack); Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.1Ah; Battery Size Code:AAA; Battery Terminals:Raised Positive and Flat Negative RoHS Compliant: NA

AAA 1100mAh High Capacity Rechargeable Batteries (4-pack); Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.1Ah; Battery Size Code:AAA; Battery Terminals:Raised Positive and Flat Negative RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 68Y0093
Product Name Aaa 1100Mah High Capacity Rechargeable Batteries (4-Pack); Battery Voltage Ansmann
Primary Batteries Nickel Metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1223-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 840 ampere-hr
Width / Diameter 41 inch (1041 mm)
View Details
AA Batteries - 1769843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes AA
Specialty Cells Aa
View Details