The Pen Light, part number 15AJ3507, features a luminous flux of 130 lumens and a beam distance of 16 meters. It is powered by two AAA alkaline batteries, which are included in the package. The light has a maximum peak beam illuminance of 250 lux at a distance of 0.5 meters and offers an approximate runtime of 6 hours. The device is constructed from ABS material and has an ingress protection rating of IP20, indicating it is not suitable for wet environments. It operates effectively within a temperature range of -10°C to 40°C. Additionally, the product is RoHS compliant and weighs 20 grams without batteries, or 42 grams when batteries are included. A belt clip with a magnet is also integrated for convenience.
PEN LIGHT, 130LM, 16M, AAA BATT X 2 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Flashlights |
| Product Number | 15AJ3507 |
| Product Name | Pen Light, 130Lm, 16M, Aaa Batt X 2 Rohs Compliant Ansmann |