Rayovac 3AAA Mini LED Flashlight With Alkaline Batteries and Holster SE3AAAMN-BA

Description
Features and Benefits 1-Watt High Performance LED 2 modes: high and low 80 lumens (high); 30 lumens (low) Beam distance of 47 meters Battery run time: 6 hours (high); 22 hours (low) Anodized aluminum body Silicon rubber comfort grip handle Impact resistant to 9 feet Water resistant Holster included (3) AAA Rayovac alkaline batteries Included
Description
Features and Benefits 1-Watt High Performance LED 2 modes: high and low 80 lumens (high); 30 lumens (low) Beam distance of 47 meters Battery run time: 6 hours (high); 22 hours (low) Anodized aluminum body Silicon rubber comfort grip handle Impact resistant to 9 feet Water resistant Holster included (3) AAA Rayovac alkaline batteries Included

Suppliers

Company
Product
Description
Supplier Links
3AAA Mini LED Flashlight With Alkaline Batteries and Holster - SE3AAAMN-BA - Rayovac
Madison, WI, USA
3AAA Mini LED Flashlight With Alkaline Batteries and Holster
SE3AAAMN-BA
3AAA Mini LED Flashlight With Alkaline Batteries and Holster SE3AAAMN-BA
Features and Benefits 1-Watt High Performance LED 2 modes: high and low 80 lumens (high); 30 lumens (low) Beam distance of 47 meters Battery run time: 6 hours (high); 22 hours (low) Anodized aluminum body Silicon rubber comfort grip handle Impact resistant to 9 feet Water resistant Holster included (3) AAA Rayovac alkaline batteries Included

Features and Benefits

  • 1-Watt High Performance LED
  • 2 modes: high and low
  • 80 lumens (high); 30 lumens (low)
  • Beam distance of 47 meters
  • Battery run time: 6 hours (high); 22 hours (low)
  • Anodized aluminum body
  • Silicon rubber comfort grip handle
  • Impact resistant to 9 feet
  • Water resistant
  • Holster included
  • (3) AAA Rayovac alkaline batteries Included
Supplier's Site

Technical Specifications

  Rayovac
Product Category Flashlights
Product Number SE3AAAMN-BA
Product Name 3AAA Mini LED Flashlight With Alkaline Batteries and Holster
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AAA
Number of Batteries 3
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2676036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
5W Flashlight w/ FREE Area Light - Online Only - RP9904 - Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
View Details
Rayovac Value Bright 2D Flashlight - 2D-B RBC - Rayovac
Specs
Power Source Battery
Battery Size D
Number of Batteries 2
View Details