Ansmann USA Corp. Head Light, 65Lm, 80M, Aa Bat X 1; Torch Type Ansmann 1600-0260

Description
HEAD LIGHT, 65LM, 80M, AA BAT X 1; Torch Type:Head Light; Light Source:LED; Lumen Output:65lm; Beam Effective Distance:80m; Power Source:AA Batteries x 1; Torch Body Material:ABS (Acrylonitrile Butadiene Styrene); Product Range:-; RoHS Compliant: Yes
Datasheet
Description
HEAD LIGHT, 65LM, 80M, AA BAT X 1; Torch Type:Head Light; Light Source:LED; Lumen Output:65lm; Beam Effective Distance:80m; Power Source:AA Batteries x 1; Torch Body Material:ABS (Acrylonitrile Butadiene Styrene); Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Head Light, 65Lm, 80M, Aa Bat X 1; Torch Type Ansmann - 85AC2356 - Newark, An Avnet Company
Chicago, IL, United States
Head Light, 65Lm, 80M, Aa Bat X 1; Torch Type Ansmann
85AC2356
Head Light, 65Lm, 80M, Aa Bat X 1; Torch Type Ansmann 85AC2356
HEAD LIGHT, 65LM, 80M, AA BAT X 1; Torch Type:Head Light; Light Source:LED; Lumen Output:65lm; Beam Effective Distance:80m; Power Source:AA Batteries x 1; Torch Body Material:ABS (Acrylonitrile Butadiene Styrene); Product Range:-; RoHS Compliant: Yes

HEAD LIGHT, 65LM, 80M, AA BAT X 1; Torch Type:Head Light; Light Source:LED; Lumen Output:65lm; Beam Effective Distance:80m; Power Source:AA Batteries x 1; Torch Body Material:ABS (Acrylonitrile Butadiene Styrene); Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 85AC2356
Product Name Head Light, 65Lm, 80M, Aa Bat X 1; Torch Type Ansmann
Flashlight Type LED Flashlight; LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 134810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
3C 4 Watt LED Metal Flashlight (4 Lights/Case) - SE4W3CA - Rayovac
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size C
View Details
Flashlight - FL2AAAP - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Power Source Battery
Battery Size AAA
Number of Batteries 2
View Details