Rayovac 2AA LED Rubber Work Light (4 lights/case) BD2AALED-B

Description
Features and Benefits LED 18 lumens Adjustable spot to flood focus beam Beam distance of 40 meters Battery run time: 42 hours Durable rubber and polypropylene construction Barrier wall between batteries and bulb Push button switch Metal hang ring for additional portability Environmentally friendly material - grip and black accents made with non-toxic rubber Chemical and oil resistant Impact resistant to 7 feet Lifetime warranty (2) AA Rayovac alkaline batteries included
Description
Features and Benefits LED 18 lumens Adjustable spot to flood focus beam Beam distance of 40 meters Battery run time: 42 hours Durable rubber and polypropylene construction Barrier wall between batteries and bulb Push button switch Metal hang ring for additional portability Environmentally friendly material - grip and black accents made with non-toxic rubber Chemical and oil resistant Impact resistant to 7 feet Lifetime warranty (2) AA Rayovac alkaline batteries included

Suppliers

Company
Product
Description
Supplier Links
2AA LED Rubber Work Light (4 lights/case) - BD2AALED-B - Rayovac
Madison, WI, USA
2AA LED Rubber Work Light (4 lights/case)
BD2AALED-B
2AA LED Rubber Work Light (4 lights/case) BD2AALED-B
Features and Benefits LED 18 lumens Adjustable spot to flood focus beam Beam distance of 40 meters Battery run time: 42 hours Durable rubber and polypropylene construction Barrier wall between batteries and bulb Push button switch Metal hang ring for additional portability Environmentally friendly material - grip and black accents made with non-toxic rubber Chemical and oil resistant Impact resistant to 7 feet Lifetime warranty (2) AA Rayovac alkaline batteries included

Features and Benefits

  • LED
  • 18 lumens
  • Adjustable spot to flood focus beam
  • Beam distance of 40 meters
  • Battery run time: 42 hours
  • Durable rubber and polypropylene construction
  • Barrier wall between batteries and bulb
  • Push button switch
  • Metal hang ring for additional portability
  • Environmentally friendly material - grip and black accents made with non-toxic rubber
  • Chemical and oil resistant
  • Impact resistant to 7 feet
  • Lifetime warranty
  • (2) AA Rayovac alkaline batteries included
Supplier's Site

Technical Specifications

  Rayovac
Product Category Flashlights
Product Number BD2AALED-B
Product Name 2AA LED Rubber Work Light (4 lights/case)
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AA
Number of Batteries 2
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 559855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
5W Flashlight w/ FREE Area Light - Online Only - RP9904 - Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
View Details
2D Flashlight with Ring Hanger - IN2C - Rayovac
Specs
Flashlight Type Tube Flashlight
Power Source Battery
Battery Size D
View Details
2 suppliers