Ansmann USA Corp. Torch, X20, Hand Held, Led, 65M, 25Lm; Torch Type Ansmann 1600-0154

Description
TORCH, X20, HAND HELD, LED, 65M, 25LM; Torch Type:Hand Held; Light Source:LED; Lumen Output:25lm; Beam Effective Distance:65m; Power Source:AA Batteries x 2; Torch Body Material:Aluminium; Product Range:X20; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TORCH, X20, HAND HELD, LED, 65M, 25LM; Torch Type:Hand Held; Light Source:LED; Lumen Output:25lm; Beam Effective Distance:65m; Power Source:AA Batteries x 2; Torch Body Material:Aluminium; Product Range:X20; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torch, X20, Hand Held, Led, 65M, 25Lm; Torch Type Ansmann - 22AC3995 - Newark, An Avnet Company
Chicago, IL, United States
Torch, X20, Hand Held, Led, 65M, 25Lm; Torch Type Ansmann
22AC3995
Torch, X20, Hand Held, Led, 65M, 25Lm; Torch Type Ansmann 22AC3995
TORCH, X20, HAND HELD, LED, 65M, 25LM; Torch Type:Hand Held; Light Source:LED; Lumen Output:25lm; Beam Effective Distance:65m; Power Source:AA Batteries x 2; Torch Body Material:Aluminium; Product Range:X20; SVHC:No SVHC RoHS Compliant: Yes

TORCH, X20, HAND HELD, LED, 65M, 25LM; Torch Type:Hand Held; Light Source:LED; Lumen Output:25lm; Beam Effective Distance:65m; Power Source:AA Batteries x 2; Torch Body Material:Aluminium; Product Range:X20; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 22AC3995
Product Name Torch, X20, Hand Held, Led, 65M, 25Lm; Torch Type Ansmann
Flashlight Type LED Flashlight; LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 683312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Aluminum Flashlight- 3 AAA - DWHT70645 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Power Source Battery
Battery Size AAA
Lamp Type LED
View Details