Rayovac Virtually Indestructible 140 Lumen 2D LED Flashlight OT2D-B

Description
Features and Benefits High performance LEDs and 140 Lumens Beam distance: 316 meters Battery run time (alkaline batteries incl.): 12 hours 20 Foot Drop Test Performance! Shatterproof lens & reflector Rubber head and tail cap – shock absorbers; aluminum titanium alloy - toughness Impact resisting internal engineering; “protected” tactical tail cap switch 100% recyclable package Designed for maximum durability + simplicity IPX4 water resistant Lifetime warranty (2) D Rayovac alkaline batteries included
Description
Features and Benefits High performance LEDs and 140 Lumens Beam distance: 316 meters Battery run time (alkaline batteries incl.): 12 hours 20 Foot Drop Test Performance! Shatterproof lens & reflector Rubber head and tail cap – shock absorbers; aluminum titanium alloy - toughness Impact resisting internal engineering; “protected” tactical tail cap switch 100% recyclable package Designed for maximum durability + simplicity IPX4 water resistant Lifetime warranty (2) D Rayovac alkaline batteries included

Suppliers

Company
Product
Description
Supplier Links
Virtually Indestructible 140 Lumen 2D LED Flashlight - OT2D-B - Rayovac
Madison, WI, USA
Virtually Indestructible 140 Lumen 2D LED Flashlight
OT2D-B
Virtually Indestructible 140 Lumen 2D LED Flashlight OT2D-B
Features and Benefits High performance LEDs and 140 Lumens Beam distance: 316 meters Battery run time (alkaline batteries incl.): 12 hours 20 Foot Drop Test Performance! Shatterproof lens & reflector Rubber head and tail cap – shock absorbers; aluminum titanium alloy - toughness Impact resisting internal engineering; “protected” tactical tail cap switch 100% recyclable package Designed for maximum durability + simplicity IPX4 water resistant Lifetime warranty (2) D Rayovac alkaline batteries included

Features and Benefits

  • High performance LEDs and 140 Lumens
  • Beam distance: 316 meters
  • Battery run time (alkaline batteries incl.): 12 hours
  • 20 Foot Drop Test Performance!
  • Shatterproof lens & reflector
  • Rubber head and tail cap – shock absorbers; aluminum titanium alloy - toughness
  • Impact resisting internal engineering; “protected” tactical tail cap switch
  • 100% recyclable package
  • Designed for maximum durability + simplicity
  • IPX4 water resistant
  • Lifetime warranty
  • (2) D Rayovac alkaline batteries included
Supplier's Site

Technical Specifications

  Rayovac
Product Category Flashlights
Product Number OT2D-B
Product Name Virtually Indestructible 140 Lumen 2D LED Flashlight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size D
Number of Batteries 2
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1950335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size 1 x aa
View Details
5W Flashlight w/ FREE Area Light - Online Only - RP9904 - Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
View Details
Virtually Indestructible 120 Lumen 3AAA LED Flashlight - OT3AAA-B - Rayovac
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AAA
View Details