TORCH, LED, 200LM, 3 X MICRO AAA, BLACK; Torch Type:Hand Held; Light Source:LED; Lumen Output:200lm; Beam Effective Distance:175m; Power Source:AAA Batteries x 3; Torch Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Flashlights |
| Product Number | 14AC7787 |
| Product Name | Torch, Led, 200Lm, 3 X Micro Aaa, Black; Torch Type Ansmann |
| Flashlight Type | LED Flashlight; LED |