Greenlee Textron, Inc. Flashlight FLHEAD

Description
RUGGED, HEAD LAMP TYPE UL/CSA APPROVAL ABS PLASTIC BODY MATERIAL LED LAMP TYPE AAA ALKALINE BATTERY SIZE 3 BATTERY(S) YES BATTERY INCLUDED BATTERY LIFE 5 TO 12 HR
Request a Quote Datasheet
Description
RUGGED, HEAD LAMP TYPE UL/CSA APPROVAL ABS PLASTIC BODY MATERIAL LED LAMP TYPE AAA ALKALINE BATTERY SIZE 3 BATTERY(S) YES BATTERY INCLUDED BATTERY LIFE 5 TO 12 HR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashlight - FLHEAD - Greenlee Textron, Inc.
Rockford, IL, USA
Flashlight
FLHEAD
Flashlight FLHEAD
RUGGED, HEAD LAMP TYPE UL/CSA APPROVAL ABS PLASTIC BODY MATERIAL LED LAMP TYPE AAA ALKALINE BATTERY SIZE 3 BATTERY(S) YES BATTERY INCLUDED BATTERY LIFE 5 TO 12 HR
  • RUGGED, HEAD LAMP TYPE
  • UL/CSA APPROVAL
  • ABS PLASTIC BODY MATERIAL
  • LED LAMP TYPE
  • AAA ALKALINE BATTERY SIZE
  • 3 BATTERY(S)
  • YES BATTERY INCLUDED
  • BATTERY LIFE 5 TO 12 HR
Supplier's Site Datasheet
Flashlights - FLHEAD-ND - DigiKey
Thief River Falls, MN, United States
Flashlights
FLHEAD-ND
Flashlights FLHEAD-ND
"Flashlight Headlight Style LED 19, 42 Lumens AAA (Requires 3) 2.90"" (73.7mm)"

"Flashlight Headlight Style LED 19, 42 Lumens AAA (Requires 3) 2.90"" (73.7mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Flashlights Flashlights
Product Number FLHEAD FLHEAD-ND
Product Name Flashlight Flashlights
Power Source Battery Battery
Battery Size AAA AAA
Number of Batteries 3
Lamp Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2604378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Aluminum Flashlight- 2 AA - DWHT70644 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Power Source Battery
Battery Size AA
Lamp Type LED
View Details