Anritsu Company Cable and Antenna S332D

Description
The S332D is a 4 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Anritsu S332D Features: Frequency Range: 25 MHz to 4000 MHz Frequency Accuracy: 75 ppm @ +25°C Frequency Resolution: 100 kHz Output Power: < 0 dBm (–10 dBm nominal) Immunity to Interfering Signals: on-channel +17 dBm; on-frequency –5 dBm Measurement speed: 3.5 msec / data point (CW ON) Number of data points: 130 or 259 or 517 Handheld, battery-operated design; Weighs less than 5 lbs. (including battery) Built-in worldwide signal standards and frequency channels; Superior Immunity to RF interference Locate long range problems with 517 data points Pop-up cable menus containing over 95 cable types Multilingual User Interface; English, French, Chinese, Japanese, Spanish, German Intuitive and easy to use with On-Screen Test Set-Ups Saves 15 to 35 Measurement Test Set-Ups (10 VNA, 5 SPA/Opt 21, 5 each Option 19/25/27/29) Saves up to 300 Measurement Traces Alphanumeric Labeling of Saved Measurements Automatic Time and Date Stamp of Saved Data Rechargeable, Field Replaceable Battery Distance Measurement in Feet and Meters Information Screens Provide Cable Attenuation and Velocity of Propagation values 6 Markers, Limit Lines, and Segmented Limit Lines RS232 Interface Applications: Wireless Network Field Measurements Cable and antenna testing for VHF, broadcasting, paging, cellular, PCS/GSM, 3G, ISM, WLAN and WLL applications. Return Loss measurement Distance-To-Fault measurement Cable loss measurement Interference Detection and Analysis Rapid sweep speed to detect interference AM/FM/SSB detection Interfering signal type determination helps quickly determine source of cellularinterference Base Station Transmitter Performance Testing Channel power Adjacent Channel Power Ratio Occupied Bandwidth Spectrum Analysis: Built in pre-amplifier (standard) Noise Level < - 135 dBm typical Resolution Bandwidth: 100 Hz to 1 MHz in 1-3 sequence Video Bandwidth: 3 Hz to 1 MHz in 1-3 sequence Dedicated smart measurements + 43 dBm maximum safe input level The Site Master S332D integrated Spectrum Analysis capability provides the “ultimate” in measurement flexibility for field environments and applications requiring mobility. With the S332D you can locate, identify, record and solve communication systems problems quickly and easily, and with incredible accuracy – making it a perfect solution for conducting field measurements in the 100 kHz to 3 GHz frequency range.
Datasheet
Description
The S332D is a 4 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Anritsu S332D Features: Frequency Range: 25 MHz to 4000 MHz Frequency Accuracy: 75 ppm @ +25°C Frequency Resolution: 100 kHz Output Power: < 0 dBm (–10 dBm nominal) Immunity to Interfering Signals: on-channel +17 dBm; on-frequency –5 dBm Measurement speed: 3.5 msec / data point (CW ON) Number of data points: 130 or 259 or 517 Handheld, battery-operated design; Weighs less than 5 lbs. (including battery) Built-in worldwide signal standards and frequency channels; Superior Immunity to RF interference Locate long range problems with 517 data points Pop-up cable menus containing over 95 cable types Multilingual User Interface; English, French, Chinese, Japanese, Spanish, German Intuitive and easy to use with On-Screen Test Set-Ups Saves 15 to 35 Measurement Test Set-Ups (10 VNA, 5 SPA/Opt 21, 5 each Option 19/25/27/29) Saves up to 300 Measurement Traces Alphanumeric Labeling of Saved Measurements Automatic Time and Date Stamp of Saved Data Rechargeable, Field Replaceable Battery Distance Measurement in Feet and Meters Information Screens Provide Cable Attenuation and Velocity of Propagation values 6 Markers, Limit Lines, and Segmented Limit Lines RS232 Interface Applications: Wireless Network Field Measurements Cable and antenna testing for VHF, broadcasting, paging, cellular, PCS/GSM, 3G, ISM, WLAN and WLL applications. Return Loss measurement Distance-To-Fault measurement Cable loss measurement Interference Detection and Analysis Rapid sweep speed to detect interference AM/FM/SSB detection Interfering signal type determination helps quickly determine source of cellularinterference Base Station Transmitter Performance Testing Channel power Adjacent Channel Power Ratio Occupied Bandwidth Spectrum Analysis: Built in pre-amplifier (standard) Noise Level < - 135 dBm typical Resolution Bandwidth: 100 Hz to 1 MHz in 1-3 sequence Video Bandwidth: 3 Hz to 1 MHz in 1-3 sequence Dedicated smart measurements + 43 dBm maximum safe input level The Site Master S332D integrated Spectrum Analysis capability provides the “ultimate” in measurement flexibility for field environments and applications requiring mobility. With the S332D you can locate, identify, record and solve communication systems problems quickly and easily, and with incredible accuracy – making it a perfect solution for conducting field measurements in the 100 kHz to 3 GHz frequency range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Antenna - S332D - ValueTronics International, Inc.
Elgin, IL, USA
Cable and Antenna
S332D
Cable and Antenna S332D
The S332D is a 4 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Anritsu S332D Features: Frequency Range: 25 MHz to 4000 MHz Frequency Accuracy: 75 ppm @ +25°C Frequency Resolution: 100 kHz Output Power: < 0 dBm (–10 dBm nominal) Immunity to Interfering Signals: on-channel +17 dBm; on-frequency –5 dBm Measurement speed: 3.5 msec / data point (CW ON) Number of data points: 130 or 259 or 517 Handheld, battery-operated design; Weighs less than 5 lbs. (including battery) Built-in worldwide signal standards and frequency channels; Superior Immunity to RF interference Locate long range problems with 517 data points Pop-up cable menus containing over 95 cable types Multilingual User Interface; English, French, Chinese, Japanese, Spanish, German Intuitive and easy to use with On-Screen Test Set-Ups Saves 15 to 35 Measurement Test Set-Ups (10 VNA, 5 SPA/Opt 21, 5 each Option 19/25/27/29) Saves up to 300 Measurement Traces Alphanumeric Labeling of Saved Measurements Automatic Time and Date Stamp of Saved Data Rechargeable, Field Replaceable Battery Distance Measurement in Feet and Meters Information Screens Provide Cable Attenuation and Velocity of Propagation values 6 Markers, Limit Lines, and Segmented Limit Lines RS232 Interface Applications: Wireless Network Field Measurements Cable and antenna testing for VHF, broadcasting, paging, cellular, PCS/GSM, 3G, ISM, WLAN and WLL applications. Return Loss measurement Distance-To-Fault measurement Cable loss measurement Interference Detection and Analysis Rapid sweep speed to detect interference AM/FM/SSB detection Interfering signal type determination helps quickly determine source of cellularinterference Base Station Transmitter Performance Testing Channel power Adjacent Channel Power Ratio Occupied Bandwidth Spectrum Analysis: Built in pre-amplifier (standard) Noise Level < - 135 dBm typical Resolution Bandwidth: 100 Hz to 1 MHz in 1-3 sequence Video Bandwidth: 3 Hz to 1 MHz in 1-3 sequence Dedicated smart measurements + 43 dBm maximum safe input level The Site Master S332D integrated Spectrum Analysis capability provides the “ultimate” in measurement flexibility for field environments and applications requiring mobility. With the S332D you can locate, identify, record and solve communication systems problems quickly and easily, and with incredible accuracy – making it a perfect solution for conducting field measurements in the 100 kHz to 3 GHz frequency range.

The S332D is a 4 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs.

Anritsu S332D Features:

  • Frequency Range: 25 MHz to 4000 MHz
  • Frequency Accuracy: 75 ppm @ +25°C
  • Frequency Resolution: 100 kHz
  • Output Power: < 0 dBm (–10 dBm nominal)
  • Immunity to Interfering Signals: on-channel +17 dBm; on-frequency –5 dBm
  • Measurement speed: 3.5 msec / data point (CW ON)
  • Number of data points: 130 or 259 or 517
  • Handheld, battery-operated design; Weighs less than 5 lbs. (including battery)
  • Built-in worldwide signal standards and frequency channels; Superior Immunity to RF interference
  • Locate long range problems with 517 data points
  • Pop-up cable menus containing over 95 cable types
  • Multilingual User Interface; English, French, Chinese, Japanese, Spanish, German
  • Intuitive and easy to use with On-Screen Test Set-Ups
  • Saves 15 to 35 Measurement Test Set-Ups (10 VNA, 5 SPA/Opt 21, 5 each Option 19/25/27/29)
  • Saves up to 300 Measurement Traces
  • Alphanumeric Labeling of Saved Measurements
  • Automatic Time and Date Stamp of Saved Data
  • Rechargeable, Field Replaceable Battery
  • Distance Measurement in Feet and Meters
  • Information Screens Provide Cable Attenuation and Velocity of Propagation values
  • 6 Markers, Limit Lines, and Segmented Limit Lines
  • RS232 Interface

Applications:

  • Wireless Network Field Measurements
  • Cable and antenna testing for VHF, broadcasting, paging, cellular, PCS/GSM, 3G, ISM, WLAN and WLL applications.
  • Return Loss measurement
  • Distance-To-Fault measurement
  • Cable loss measurement Interference Detection and Analysis
  • Rapid sweep speed to detect interference
  • AM/FM/SSB detection
  • Interfering signal type determination helps quickly determine source of cellularinterference Base Station Transmitter Performance Testing
  • Channel power
  • Adjacent Channel Power Ratio
  • Occupied Bandwidth

Spectrum Analysis:

  • Built in pre-amplifier (standard)
  • Noise Level < - 135 dBm typical
  • Resolution Bandwidth: 100 Hz to 1 MHz in 1-3 sequence
  • Video Bandwidth: 3 Hz to 1 MHz in 1-3 sequence
  • Dedicated smart measurements
  • + 43 dBm maximum safe input level

The Site Master S332D integrated Spectrum Analysis capability provides the “ultimate” in measurement flexibility for field environments and applications requiring mobility. With the S332D you can locate, identify, record and solve communication systems problems quickly and easily, and with incredible accuracy – making it a perfect solution for conducting field measurements in the 100 kHz to 3 GHz frequency range.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number S332D
Product Name Cable and Antenna
Frequency Range 4.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS5026A 26.5GHz Performance-Series Signal Analyzer - UTS5026A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.65E7 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details