Anritsu Company Cable and Antenna S332C

Description
The S332C is a 4 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Accurate return loss/SWR and fault location measurements Accurately tests RF transmission lines and antennas Superior immunity to on-channel interference for testing at co-located antenna sites Multilingual user interface: German, Spanish, French, Chinese, Japanese Synthesizer accurate to 75 ppm Internal memory saves up to 200 traces Instrument configuration up to 10 configurations Alphanumeric trace naming Time, Date stamp Field replaceable battery Segmented limit lines Six markers Graticule lines Trace overlay Direct printing via RS-232 serial port Remote operation via RS-232 serial port Specifications: Frequency range: 25 to 4000 MHz Frequency resolution: 100 kHz Frequency accuracy (CW mode): ± 75 ppm Display data points Selectable: 130, 259, 517 Immunity to interfering RF signals On-frequency: -5 dBm On-channel: +17 dBm Return loss: Range: 0 to 54 dB; Resolution: 0.01 dB SWR: Range: 1 to 65; Resolution:0.01 Cable loss: Range: 0 to 20 dB; Resolution: 0.01 dB Distance-to-fault: Vertical range: Return loss: 0 to 54 dB, SWR: 1 to 65 Horizontal range (meter): 0 to (# of data points –1) x resolution, where data points = 130, 259 or 517 Horizontal resolution, rectangular windowing resolution (meter): (1.5 x 108) Spectrum Analysis Specifications: Frequency range: 100 kHz to 3000 MHz Accuracy: ± 2 ppm Aging: ± 1 ppm/yr Frequency span: 0 Hz (zero span), 1KHz in 1,2, 5 step selections Resolution bandwidth: 10 kHz, 30 kHz, 100 kHz, 1 MHz Video Bandwidth: 100 Hz to 300 kHz in 1-3 sequence SSB Phase Noise @ (1 GHz) 30 kHz offset: ≤ –75 dBc/Hz Spurious responses (Input related): ≤–45 dBc Spurious responses (residual): ≤ –95 dBm Dynamic range: ≥ 65 dB Average noise level: 100KHz to 300KHz ≤ –80 dBm; 300KHz to 500KHz ≤ –92 dBm; 500KHz to 3GHz ≤ –95dBm Measurement range: +20 dBm to –95 dBm Display range: 2 to 15 dB/div in 1 dB steps, 10 divisions display Total level accuracy: ± 2 dB ≥ 500 kHz, typical ± 3 dB < 500 kHz, typical RF input VSWR: 2.0:1 Trace memory: Up to 200 Instrument configuration: 10 Applications Cellular, ISM, PCS/PCN, paging service, safety service, avionics, two-way radio, military, and microwave point-to-point radio. Site Master allows implementation of preventative maintenance procedures. Unlike TDRs and spectrum analyzers/tracking generators, Site Master can spot RF degradation before failures occur. Problems can be fixed before expensive cables or waveguides are ruined. Site Master is designed for field requirements. Its rugged construction survives rough field treatment. Battery power, light weight, small size, wide temperature range, and simple user interface are exactly what field technicians want today. Technicians can test antennas from ground level because Site Master’s distance-to-fault measurement compensates for cable insertion loss. Furthermore, spectrum analysis, available in certain Site Master models, allows technicians and field engineers to quickly identify and solve common RF system problems, such as coverage, interference, and other path related signal problems. Site Master offers a new and better method to install and maintain transmission lines and antennas. Site Master is the instrument of choice for transmission line/antenna installation and maintenance. It is the best way to reduce maintenance expenses and improve quality. It replaces stacks of heavy, expensive, and complex test equipment. Site Master’s frequency domain reflectometry technique allows it to locate faults before they become catastrophic faults, thereby creating huge cost savings.The Site Master is a precision, hand-held return loss/SWR and fault location measurement instrument. The Site Master series offers wide frequency coverage, from 2 MHz to 20 GHz. Built-in fault location, RF power monitor, bias tee, and spectrum analysis capabilities are available. Light weight, rugged design, and wide temperature range make them ideal for field applications. Site Master’s proprietary design provides superior immunity to on-channel RF interference, which is important for live site testing. Site Master Software Tools is a Windows® compatible software program provided with every Site Master unit. This software program provides many useful features, including a database for Site Master measurements, Smith Chart display of S11, zoom capability, a “drag-n-drop” overlay for measurement comparison, the capability to download data to a PC, the capability to upload data such as custom cable list or traces to selected Site Master model, and distance-to-fault calculation from return loss or SWR plots. Advanced printing capabilities are provided by Site Master Software Tools including user definable plot scaling and a multiple plots per page option. Site Master is the first test tool to provide the required accuracy, interference immunity, and repeatability for transmission line/antenna commissioning, and maintenance of today’s wireless systems infrastructures.
Datasheet
Description
The S332C is a 4 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Accurate return loss/SWR and fault location measurements Accurately tests RF transmission lines and antennas Superior immunity to on-channel interference for testing at co-located antenna sites Multilingual user interface: German, Spanish, French, Chinese, Japanese Synthesizer accurate to 75 ppm Internal memory saves up to 200 traces Instrument configuration up to 10 configurations Alphanumeric trace naming Time, Date stamp Field replaceable battery Segmented limit lines Six markers Graticule lines Trace overlay Direct printing via RS-232 serial port Remote operation via RS-232 serial port Specifications: Frequency range: 25 to 4000 MHz Frequency resolution: 100 kHz Frequency accuracy (CW mode): ± 75 ppm Display data points Selectable: 130, 259, 517 Immunity to interfering RF signals On-frequency: -5 dBm On-channel: +17 dBm Return loss: Range: 0 to 54 dB; Resolution: 0.01 dB SWR: Range: 1 to 65; Resolution:0.01 Cable loss: Range: 0 to 20 dB; Resolution: 0.01 dB Distance-to-fault: Vertical range: Return loss: 0 to 54 dB, SWR: 1 to 65 Horizontal range (meter): 0 to (# of data points –1) x resolution, where data points = 130, 259 or 517 Horizontal resolution, rectangular windowing resolution (meter): (1.5 x 108) Spectrum Analysis Specifications: Frequency range: 100 kHz to 3000 MHz Accuracy: ± 2 ppm Aging: ± 1 ppm/yr Frequency span: 0 Hz (zero span), 1KHz in 1,2, 5 step selections Resolution bandwidth: 10 kHz, 30 kHz, 100 kHz, 1 MHz Video Bandwidth: 100 Hz to 300 kHz in 1-3 sequence SSB Phase Noise @ (1 GHz) 30 kHz offset: ≤ –75 dBc/Hz Spurious responses (Input related): ≤–45 dBc Spurious responses (residual): ≤ –95 dBm Dynamic range: ≥ 65 dB Average noise level: 100KHz to 300KHz ≤ –80 dBm; 300KHz to 500KHz ≤ –92 dBm; 500KHz to 3GHz ≤ –95dBm Measurement range: +20 dBm to –95 dBm Display range: 2 to 15 dB/div in 1 dB steps, 10 divisions display Total level accuracy: ± 2 dB ≥ 500 kHz, typical ± 3 dB < 500 kHz, typical RF input VSWR: 2.0:1 Trace memory: Up to 200 Instrument configuration: 10 Applications Cellular, ISM, PCS/PCN, paging service, safety service, avionics, two-way radio, military, and microwave point-to-point radio. Site Master allows implementation of preventative maintenance procedures. Unlike TDRs and spectrum analyzers/tracking generators, Site Master can spot RF degradation before failures occur. Problems can be fixed before expensive cables or waveguides are ruined. Site Master is designed for field requirements. Its rugged construction survives rough field treatment. Battery power, light weight, small size, wide temperature range, and simple user interface are exactly what field technicians want today. Technicians can test antennas from ground level because Site Master’s distance-to-fault measurement compensates for cable insertion loss. Furthermore, spectrum analysis, available in certain Site Master models, allows technicians and field engineers to quickly identify and solve common RF system problems, such as coverage, interference, and other path related signal problems. Site Master offers a new and better method to install and maintain transmission lines and antennas. Site Master is the instrument of choice for transmission line/antenna installation and maintenance. It is the best way to reduce maintenance expenses and improve quality. It replaces stacks of heavy, expensive, and complex test equipment. Site Master’s frequency domain reflectometry technique allows it to locate faults before they become catastrophic faults, thereby creating huge cost savings.The Site Master is a precision, hand-held return loss/SWR and fault location measurement instrument. The Site Master series offers wide frequency coverage, from 2 MHz to 20 GHz. Built-in fault location, RF power monitor, bias tee, and spectrum analysis capabilities are available. Light weight, rugged design, and wide temperature range make them ideal for field applications. Site Master’s proprietary design provides superior immunity to on-channel RF interference, which is important for live site testing. Site Master Software Tools is a Windows® compatible software program provided with every Site Master unit. This software program provides many useful features, including a database for Site Master measurements, Smith Chart display of S11, zoom capability, a “drag-n-drop” overlay for measurement comparison, the capability to download data to a PC, the capability to upload data such as custom cable list or traces to selected Site Master model, and distance-to-fault calculation from return loss or SWR plots. Advanced printing capabilities are provided by Site Master Software Tools including user definable plot scaling and a multiple plots per page option. Site Master is the first test tool to provide the required accuracy, interference immunity, and repeatability for transmission line/antenna commissioning, and maintenance of today’s wireless systems infrastructures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Antenna - S332C - ValueTronics International, Inc.
Elgin, IL, USA
Cable and Antenna
S332C
Cable and Antenna S332C
The S332C is a 4 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Accurate return loss/SWR and fault location measurements Accurately tests RF transmission lines and antennas Superior immunity to on-channel interference for testing at co-located antenna sites Multilingual user interface: German, Spanish, French, Chinese, Japanese Synthesizer accurate to 75 ppm Internal memory saves up to 200 traces Instrument configuration up to 10 configurations Alphanumeric trace naming Time, Date stamp Field replaceable battery Segmented limit lines Six markers Graticule lines Trace overlay Direct printing via RS-232 serial port Remote operation via RS-232 serial port Specifications: Frequency range: 25 to 4000 MHz Frequency resolution: 100 kHz Frequency accuracy (CW mode): ± 75 ppm Display data points Selectable: 130, 259, 517 Immunity to interfering RF signals On-frequency: -5 dBm On-channel: +17 dBm Return loss: Range: 0 to 54 dB; Resolution: 0.01 dB SWR: Range: 1 to 65; Resolution:0.01 Cable loss: Range: 0 to 20 dB; Resolution: 0.01 dB Distance-to-fault: Vertical range: Return loss: 0 to 54 dB, SWR: 1 to 65 Horizontal range (meter): 0 to (# of data points –1) x resolution, where data points = 130, 259 or 517 Horizontal resolution, rectangular windowing resolution (meter): (1.5 x 108) Spectrum Analysis Specifications: Frequency range: 100 kHz to 3000 MHz Accuracy: ± 2 ppm Aging: ± 1 ppm/yr Frequency span: 0 Hz (zero span), 1KHz in 1,2, 5 step selections Resolution bandwidth: 10 kHz, 30 kHz, 100 kHz, 1 MHz Video Bandwidth: 100 Hz to 300 kHz in 1-3 sequence SSB Phase Noise @ (1 GHz) 30 kHz offset: ≤ –75 dBc/Hz Spurious responses (Input related): ≤–45 dBc Spurious responses (residual): ≤ –95 dBm Dynamic range: ≥ 65 dB Average noise level: 100KHz to 300KHz ≤ –80 dBm; 300KHz to 500KHz ≤ –92 dBm; 500KHz to 3GHz ≤ –95dBm Measurement range: +20 dBm to –95 dBm Display range: 2 to 15 dB/div in 1 dB steps, 10 divisions display Total level accuracy: ± 2 dB ≥ 500 kHz, typical ± 3 dB < 500 kHz, typical RF input VSWR: 2.0:1 Trace memory: Up to 200 Instrument configuration: 10 Applications Cellular, ISM, PCS/PCN, paging service, safety service, avionics, two-way radio, military, and microwave point-to-point radio. Site Master allows implementation of preventative maintenance procedures. Unlike TDRs and spectrum analyzers/tracking generators, Site Master can spot RF degradation before failures occur. Problems can be fixed before expensive cables or waveguides are ruined. Site Master is designed for field requirements. Its rugged construction survives rough field treatment. Battery power, light weight, small size, wide temperature range, and simple user interface are exactly what field technicians want today. Technicians can test antennas from ground level because Site Master’s distance-to-fault measurement compensates for cable insertion loss. Furthermore, spectrum analysis, available in certain Site Master models, allows technicians and field engineers to quickly identify and solve common RF system problems, such as coverage, interference, and other path related signal problems. Site Master offers a new and better method to install and maintain transmission lines and antennas. Site Master is the instrument of choice for transmission line/antenna installation and maintenance. It is the best way to reduce maintenance expenses and improve quality. It replaces stacks of heavy, expensive, and complex test equipment. Site Master’s frequency domain reflectometry technique allows it to locate faults before they become catastrophic faults, thereby creating huge cost savings.The Site Master is a precision, hand-held return loss/SWR and fault location measurement instrument. The Site Master series offers wide frequency coverage, from 2 MHz to 20 GHz. Built-in fault location, RF power monitor, bias tee, and spectrum analysis capabilities are available. Light weight, rugged design, and wide temperature range make them ideal for field applications. Site Master’s proprietary design provides superior immunity to on-channel RF interference, which is important for live site testing. Site Master Software Tools is a Windows® compatible software program provided with every Site Master unit. This software program provides many useful features, including a database for Site Master measurements, Smith Chart display of S11, zoom capability, a “drag-n-drop” overlay for measurement comparison, the capability to download data to a PC, the capability to upload data such as custom cable list or traces to selected Site Master model, and distance-to-fault calculation from return loss or SWR plots. Advanced printing capabilities are provided by Site Master Software Tools including user definable plot scaling and a multiple plots per page option. Site Master is the first test tool to provide the required accuracy, interference immunity, and repeatability for transmission line/antenna commissioning, and maintenance of today’s wireless systems infrastructures.

The S332C is a 4 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs.

Additional Features:

  • Accurate return loss/SWR and fault location measurements
  • Accurately tests RF transmission lines and antennas
  • Superior immunity to on-channel interference for testing at co-located antenna sites
  • Multilingual user interface: German, Spanish, French, Chinese, Japanese
  • Synthesizer accurate to 75 ppm
  • Internal memory saves up to 200 traces
  • Instrument configuration up to 10 configurations
  • Alphanumeric trace naming
  • Time, Date stamp
  • Field replaceable battery
  • Segmented limit lines
  • Six markers
  • Graticule lines
  • Trace overlay
  • Direct printing via RS-232 serial port
  • Remote operation via RS-232 serial port

Specifications:

  • Frequency range: 25 to 4000 MHz
  • Frequency resolution: 100 kHz
  • Frequency accuracy (CW mode): ± 75 ppm
  • Display data points Selectable: 130, 259, 517
  • Immunity to interfering RF signals
  • On-frequency: -5 dBm
  • On-channel: +17 dBm
  • Return loss: Range: 0 to 54 dB; Resolution: 0.01 dB
  • SWR: Range: 1 to 65; Resolution:0.01
  • Cable loss: Range: 0 to 20 dB; Resolution: 0.01 dB
  • Distance-to-fault: Vertical range: Return loss: 0 to 54 dB, SWR: 1 to 65
  • Horizontal range (meter): 0 to (# of data points –1) x resolution, where data points = 130, 259 or 517
  • Horizontal resolution, rectangular windowing resolution (meter): (1.5 x 108)

Spectrum Analysis Specifications:

  • Frequency range: 100 kHz to 3000 MHz
  • Accuracy: ± 2 ppm
  • Aging: ± 1 ppm/yr
  • Frequency span: 0 Hz (zero span), 1KHz in 1,2, 5 step selections
  • Resolution bandwidth: 10 kHz, 30 kHz, 100 kHz, 1 MHz
  • Video Bandwidth: 100 Hz to 300 kHz in 1-3 sequence
  • SSB Phase Noise @ (1 GHz) 30 kHz offset: ≤ –75 dBc/Hz
  • Spurious responses (Input related): ≤–45 dBc
  • Spurious responses (residual): ≤ –95 dBm
  • Dynamic range: ≥ 65 dB
  • Average noise level: 100KHz to 300KHz ≤ –80 dBm; 300KHz to 500KHz ≤ –92 dBm; 500KHz to 3GHz ≤ –95dBm
  • Measurement range: +20 dBm to –95 dBm
  • Display range: 2 to 15 dB/div in 1 dB steps, 10 divisions display
  • Total level accuracy: ± 2 dB ≥ 500 kHz, typical ± 3 dB < 500 kHz, typical
  • RF input VSWR: 2.0:1
  • Trace memory: Up to 200
  • Instrument configuration: 10

Applications

Cellular, ISM, PCS/PCN, paging service, safety service, avionics, two-way radio, military, and microwave point-to-point radio. Site Master allows implementation of preventative maintenance procedures. Unlike TDRs and spectrum analyzers/tracking generators, Site Master can spot RF degradation before failures occur. Problems can be fixed before expensive cables or waveguides are ruined. Site Master is designed for field requirements. Its rugged construction survives rough field treatment. Battery power, light weight, small size, wide temperature range, and simple user interface are exactly what field technicians want today. Technicians can test antennas from ground level because Site Master’s distance-to-fault measurement compensates for cable insertion loss. Furthermore, spectrum analysis, available in certain Site Master models, allows technicians and field engineers to quickly identify and solve common RF system problems, such as coverage, interference, and other path related signal problems. Site Master offers a new and better method to install and maintain transmission lines and antennas.

Site Master is the instrument of choice for transmission line/antenna installation and maintenance. It is the best way to reduce maintenance expenses and improve quality. It replaces stacks of heavy, expensive, and complex test equipment. Site Master’s frequency domain reflectometry technique allows it to locate faults before they become catastrophic faults, thereby creating huge cost savings.The Site Master is a precision, hand-held return loss/SWR and fault location measurement instrument. The Site Master series offers wide frequency coverage, from 2 MHz to 20 GHz. Built-in fault location, RF power monitor, bias tee, and spectrum analysis capabilities are available. Light weight, rugged design, and wide temperature range make them ideal for field applications. Site Master’s proprietary design provides superior immunity to on-channel RF interference, which is important for live site testing.

Site Master Software Tools is a Windows® compatible software program provided with every Site Master unit. This software program provides many useful features, including a database for Site Master measurements, Smith Chart display of S11, zoom capability, a “drag-n-drop” overlay for measurement comparison, the capability to download data to a PC, the capability to upload data such as custom cable list or traces to selected Site Master model, and distance-to-fault calculation from return loss or SWR plots.

Advanced printing capabilities are provided by Site Master Software Tools including user definable plot scaling and a multiple plots per page option. Site Master is the first test tool to provide the required accuracy, interference immunity, and repeatability for transmission line/antenna commissioning, and maintenance of today’s wireless systems infrastructures.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number S332C
Product Name Cable and Antenna
Frequency Range 4.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084T+ 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details