The OSLK50 is a 20 GHz calibration kit from Anritsu. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes.
Additional Features:
Precision Open/Short/Load Calibration Component
DC to 20 GHz
K(m)
50 ω Impedance
Coaxial K connector OSL
Frequency Range: DC – 20 GHz
Connector: K(m)
Through: No
For use with:
Site Master
LMR Master
VNA Master
BTS Master
Cell Master
ShockLine VNAs
The Anritsu OSL series open/short/load are used on the test port of both handheld and benchtop Vector Network Analyzers to establish a reference for accurate measurement. OSL series open/short/load come in a variety of connector configurations and consists of an open on one end, short on the other and load on the tee section.
The OSLK50 is a 20 GHz calibration kit from Anritsu. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes.
Additional Features:
- Precision Open/Short/Load Calibration Component
- DC to 20 GHz
- K(m)
- 50 Ω Impedance
- Coaxial K connector OSL
- Frequency Range: DC – 20 GHz
- Connector: K(m)
- Through: No
For use with:
- Site Master
- LMR Master
- VNA Master
- BTS Master
- Cell Master
- ShockLine VNAs
The Anritsu OSL series open/short/load are used on the test port of both handheld and benchtop Vector Network Analyzers to establish a reference for accurate measurement. OSL series open/short/load come in a variety of connector configurations and consists of an open on one end, short on the other and load on the tee section.