Anritsu Company Spectrum Analyzer MT8220T

Description
The MT8220T is a 7.1 kHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: 400 MHz to 6 GHz 2-port Cable and Antenna Analyzer 150 kHz to 7.1 GHz Spectrum Analyzer 10 MHz to 7.1 GHz Power Meter CPRI RF Measurements LTE/LTE-A FDD/TDD GSM/GPRS/EDGE W-CDMA/HSPA+ TD-SCDMA/HSPA+ CDMA/EV-DO WiMAX Fixed/Mobile Vector Signal Generator Zero-span IF Output Gated Sweep Standard GPS receiver, GPS information on stored traces Standard Internal Preamp Internal Power Meter High Accuracy Power Meter USB Power Sensors up to 26 GHz Channel Scanner 2.5 hour battery operation time < 5 minute warm-up time Ethernet/USB data transfer Remote Access Tool Line Sweep Tools Cable and Antenna Analyzer: Measurements: RL, VSWR, Cable Loss, DTF, Phase, Gain 2-port Gain Measurement Uncertainty: < 0.45 dB 2-port Dynamic Range: > 100 dB RF Immunity: +17 dBm on-channel, +10 dBm on-frequency Calibration: OSL and FlexCal™ Bias Tee: 32 V internal Spectrum and Interference Analyzer Measurements: Occupied Bandwidth, Channel Power, ACPR, C/I, Field Strength, Spectral Emissions Interference Analyzer: Spectrogram, Signal Strength, RSSI, Signal ID Dynamic Range: > 95 dB in 1 Hz RBW DANL: –163 dBm in 1 Hz RBW The BTS Master MT8220T is Anritsu’s third generation high-performance handheld base station analyzer that has been specifically developed to advance the support for 4G wireless networks as well as installed 2G, 3G and WiMAX networks. The MT8220T provides 20 MHz bandwidth modulation quality for LTE eNodeB testing and is equipped with a high-contrast, touch screen display and backlit key panel making it simple to use in both bright sunlight and dim conditions.
Datasheet
Description
The MT8220T is a 7.1 kHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: 400 MHz to 6 GHz 2-port Cable and Antenna Analyzer 150 kHz to 7.1 GHz Spectrum Analyzer 10 MHz to 7.1 GHz Power Meter CPRI RF Measurements LTE/LTE-A FDD/TDD GSM/GPRS/EDGE W-CDMA/HSPA+ TD-SCDMA/HSPA+ CDMA/EV-DO WiMAX Fixed/Mobile Vector Signal Generator Zero-span IF Output Gated Sweep Standard GPS receiver, GPS information on stored traces Standard Internal Preamp Internal Power Meter High Accuracy Power Meter USB Power Sensors up to 26 GHz Channel Scanner 2.5 hour battery operation time < 5 minute warm-up time Ethernet/USB data transfer Remote Access Tool Line Sweep Tools Cable and Antenna Analyzer: Measurements: RL, VSWR, Cable Loss, DTF, Phase, Gain 2-port Gain Measurement Uncertainty: < 0.45 dB 2-port Dynamic Range: > 100 dB RF Immunity: +17 dBm on-channel, +10 dBm on-frequency Calibration: OSL and FlexCal™ Bias Tee: 32 V internal Spectrum and Interference Analyzer Measurements: Occupied Bandwidth, Channel Power, ACPR, C/I, Field Strength, Spectral Emissions Interference Analyzer: Spectrogram, Signal Strength, RSSI, Signal ID Dynamic Range: > 95 dB in 1 Hz RBW DANL: –163 dBm in 1 Hz RBW The BTS Master MT8220T is Anritsu’s third generation high-performance handheld base station analyzer that has been specifically developed to advance the support for 4G wireless networks as well as installed 2G, 3G and WiMAX networks. The MT8220T provides 20 MHz bandwidth modulation quality for LTE eNodeB testing and is equipped with a high-contrast, touch screen display and backlit key panel making it simple to use in both bright sunlight and dim conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - MT8220T - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
MT8220T
Spectrum Analyzer MT8220T
The MT8220T is a 7.1 kHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: 400 MHz to 6 GHz 2-port Cable and Antenna Analyzer 150 kHz to 7.1 GHz Spectrum Analyzer 10 MHz to 7.1 GHz Power Meter CPRI RF Measurements LTE/LTE-A FDD/TDD GSM/GPRS/EDGE W-CDMA/HSPA+ TD-SCDMA/HSPA+ CDMA/EV-DO WiMAX Fixed/Mobile Vector Signal Generator Zero-span IF Output Gated Sweep Standard GPS receiver, GPS information on stored traces Standard Internal Preamp Internal Power Meter High Accuracy Power Meter USB Power Sensors up to 26 GHz Channel Scanner 2.5 hour battery operation time < 5 minute warm-up time Ethernet/USB data transfer Remote Access Tool Line Sweep Tools Cable and Antenna Analyzer: Measurements: RL, VSWR, Cable Loss, DTF, Phase, Gain 2-port Gain Measurement Uncertainty: < 0.45 dB 2-port Dynamic Range: > 100 dB RF Immunity: +17 dBm on-channel, +10 dBm on-frequency Calibration: OSL and FlexCal™ Bias Tee: 32 V internal Spectrum and Interference Analyzer Measurements: Occupied Bandwidth, Channel Power, ACPR, C/I, Field Strength, Spectral Emissions Interference Analyzer: Spectrogram, Signal Strength, RSSI, Signal ID Dynamic Range: > 95 dB in 1 Hz RBW DANL: –163 dBm in 1 Hz RBW The BTS Master MT8220T is Anritsu’s third generation high-performance handheld base station analyzer that has been specifically developed to advance the support for 4G wireless networks as well as installed 2G, 3G and WiMAX networks. The MT8220T provides 20 MHz bandwidth modulation quality for LTE eNodeB testing and is equipped with a high-contrast, touch screen display and backlit key panel making it simple to use in both bright sunlight and dim conditions.

The MT8220T is a 7.1 kHz Spectrum Analyzer from Anritsu. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • 400 MHz to 6 GHz 2-port Cable and Antenna Analyzer
  • 150 kHz to 7.1 GHz Spectrum Analyzer
  • 10 MHz to 7.1 GHz Power Meter
  • CPRI RF Measurements
  • LTE/LTE-A FDD/TDD
  • GSM/GPRS/EDGE
  • W-CDMA/HSPA+
  • TD-SCDMA/HSPA+
  • CDMA/EV-DO
  • WiMAX Fixed/Mobile
  • Vector Signal Generator
  • Zero-span IF Output
  • Gated Sweep
  • Standard GPS receiver, GPS information on stored traces
  • Standard Internal Preamp
  • Internal Power Meter
  • High Accuracy Power Meter
  • USB Power Sensors up to 26 GHz
  • Channel Scanner
  • 2.5 hour battery operation time
  • < 5 minute warm-up time
  • Ethernet/USB data transfer
  • Remote Access Tool
  • Line Sweep Tools

Cable and Antenna Analyzer:

  • Measurements: RL, VSWR, Cable Loss, DTF, Phase, Gain
  • 2-port Gain Measurement Uncertainty: < 0.45 dB
  • 2-port Dynamic Range: > 100 dB
  • RF Immunity: +17 dBm on-channel, +10 dBm on-frequency
  • Calibration: OSL and FlexCal™
  • Bias Tee: 32 V internal

Spectrum and Interference Analyzer

  • Measurements: Occupied Bandwidth, Channel Power, ACPR, C/I, Field Strength, Spectral Emissions
  • Interference Analyzer: Spectrogram, Signal Strength, RSSI, Signal ID
  • Dynamic Range: > 95 dB in 1 Hz RBW
  • DANL: –163 dBm in 1 Hz RBW

The BTS Master MT8220T is Anritsu’s third generation high-performance handheld base station analyzer that has been specifically developed to advance the support for 4G wireless networks as well as installed 2G, 3G and WiMAX networks. The MT8220T provides 20 MHz bandwidth modulation quality for LTE eNodeB testing and is equipped with a high-contrast, touch screen display and backlit key panel making it simple to use in both bright sunlight and dim conditions.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MT8220T
Product Name Spectrum Analyzer
Frequency Range 7.10E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products