Anritsu Company Pattern Generator MP1763C

Description
The MP1763C is a Pattern Generator from Anritsu. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: High quality waveform Wide frequency range covers STM 0/STS1 to 10 GbE, STM64/STS192, OUT-2, and 4.25G Fiber Channel Low FM/PM-noise clock generator Differential inputs 1/8 parallel output standard, with available options for either 1/4 parallel output or 1/4 differential output 8 Mbit programmable pattern corresponding to six frames of STM-64/ STS-192 Complementary outputs for both data and clock Settable amplitudes and offsets for all 8 data outputs with 1/8 speed of the fundamental clock signal The Anritsu MP1763C is used in combination with the MP1764C or MP1764D Error Detector for 12.5G BER testing. The amplitude of the clock and data signals can be varied from 0.25 to 2 Vp-p while the offset can be adjusted to within ±2 V so that the amplitude and the offset margin can be measured. The clock has a variable delay function so that time dependent characteristics or phase margins of the input clock and data can be measured. An M-series pseudorandom pattern representative of actual conditions or a programmable pattern can be selected as cell data. 1/8 parallel output is standard, and options are available for either 1/4 parallel output or 1/4 differential output. This is the industry's only 12.5G BERT system with differential inputs and ¼ differential outputs required for SAN market device applications. In addition, a 3.5 inch floppy disk drive is built in for storing preset data, enabling rapid measurements to be performed by simply pressing a key. A GPIB function is provided, enabling automatic or remote measurement via an external controller. The MP1763C pulse pattern generator is ideal for research and development of high-speed logic, ICs, and digital systems.
Datasheet
Description
The MP1763C is a Pattern Generator from Anritsu. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: High quality waveform Wide frequency range covers STM 0/STS1 to 10 GbE, STM64/STS192, OUT-2, and 4.25G Fiber Channel Low FM/PM-noise clock generator Differential inputs 1/8 parallel output standard, with available options for either 1/4 parallel output or 1/4 differential output 8 Mbit programmable pattern corresponding to six frames of STM-64/ STS-192 Complementary outputs for both data and clock Settable amplitudes and offsets for all 8 data outputs with 1/8 speed of the fundamental clock signal The Anritsu MP1763C is used in combination with the MP1764C or MP1764D Error Detector for 12.5G BER testing. The amplitude of the clock and data signals can be varied from 0.25 to 2 Vp-p while the offset can be adjusted to within ±2 V so that the amplitude and the offset margin can be measured. The clock has a variable delay function so that time dependent characteristics or phase margins of the input clock and data can be measured. An M-series pseudorandom pattern representative of actual conditions or a programmable pattern can be selected as cell data. 1/8 parallel output is standard, and options are available for either 1/4 parallel output or 1/4 differential output. This is the industry's only 12.5G BERT system with differential inputs and ¼ differential outputs required for SAN market device applications. In addition, a 3.5 inch floppy disk drive is built in for storing preset data, enabling rapid measurements to be performed by simply pressing a key. A GPIB function is provided, enabling automatic or remote measurement via an external controller. The MP1763C pulse pattern generator is ideal for research and development of high-speed logic, ICs, and digital systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pattern Generator - MP1763C - ValueTronics International, Inc.
Elgin, IL, USA
Pattern Generator
MP1763C
Pattern Generator MP1763C
The MP1763C is a Pattern Generator from Anritsu. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: High quality waveform Wide frequency range covers STM 0/STS1 to 10 GbE, STM64/STS192, OUT-2, and 4.25G Fiber Channel Low FM/PM-noise clock generator Differential inputs 1/8 parallel output standard, with available options for either 1/4 parallel output or 1/4 differential output 8 Mbit programmable pattern corresponding to six frames of STM-64/ STS-192 Complementary outputs for both data and clock Settable amplitudes and offsets for all 8 data outputs with 1/8 speed of the fundamental clock signal The Anritsu MP1763C is used in combination with the MP1764C or MP1764D Error Detector for 12.5G BER testing. The amplitude of the clock and data signals can be varied from 0.25 to 2 Vp-p while the offset can be adjusted to within ±2 V so that the amplitude and the offset margin can be measured. The clock has a variable delay function so that time dependent characteristics or phase margins of the input clock and data can be measured. An M-series pseudorandom pattern representative of actual conditions or a programmable pattern can be selected as cell data. 1/8 parallel output is standard, and options are available for either 1/4 parallel output or 1/4 differential output. This is the industry's only 12.5G BERT system with differential inputs and ¼ differential outputs required for SAN market device applications. In addition, a 3.5 inch floppy disk drive is built in for storing preset data, enabling rapid measurements to be performed by simply pressing a key. A GPIB function is provided, enabling automatic or remote measurement via an external controller. The MP1763C pulse pattern generator is ideal for research and development of high-speed logic, ICs, and digital systems.

The MP1763C is a Pattern Generator from Anritsu. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator.

Additional Features:

  • High quality waveform
  • Wide frequency range covers STM 0/STS1 to 10 GbE, STM64/STS192, OUT-2, and 4.25G Fiber Channel
  • Low FM/PM-noise clock generator
  • Differential inputs
  • 1/8 parallel output standard, with available options for either 1/4 parallel output or 1/4 differential output
  • 8 Mbit programmable pattern corresponding to six frames of STM-64/ STS-192
    Complementary outputs for both data and clock
  • Settable amplitudes and offsets for all 8 data outputs with 1/8 speed of the fundamental clock signal

The Anritsu MP1763C is used in combination with the MP1764C or MP1764D Error Detector for 12.5G BER testing. The amplitude of the clock and data signals can be varied from 0.25 to 2 Vp-p while the offset can be adjusted to within ±2 V so that the amplitude and the offset margin can be measured. The clock has a variable delay function so that time dependent characteristics or phase margins of the input clock and data can be measured. An M-series pseudorandom pattern representative of actual conditions or a programmable pattern can be selected as cell data.

1/8 parallel output is standard, and options are available for either 1/4 parallel output or 1/4 differential output. This is the industry's only 12.5G BERT system with differential inputs and ¼ differential outputs required for SAN market device applications.

In addition, a 3.5 inch floppy disk drive is built in for storing preset data, enabling rapid measurements to be performed by simply pressing a key. A GPIB function is provided, enabling automatic or remote measurement via an external controller.

The MP1763C pulse pattern generator is ideal for research and development of high-speed logic, ICs, and digital systems.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number MP1763C
Product Name Pattern Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4202A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 200 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 1236458 - RS Components, Ltd.
Specs
User Interface Usb device, usb host
Display Video
Operating Temperature 32 F (0 C)
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details