Anritsu Company Pattern Generator MP1763B

Description
The MP1763B is a Pattern Generator from Anritsu. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: Form Factor: Benchtop Type: Pattern Channels: 1 Max Frequency: 12.5 GHz High quality waveform Low FM/PM noise clock generator Generates PRBS patterns Complementary output data/clock The Anritsu MP1763B has two data output channels and three clock output channels. It can generate four pulse patterns: alternate, programmable, zero substitution and pseudo random.
Datasheet
Description
The MP1763B is a Pattern Generator from Anritsu. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: Form Factor: Benchtop Type: Pattern Channels: 1 Max Frequency: 12.5 GHz High quality waveform Low FM/PM noise clock generator Generates PRBS patterns Complementary output data/clock The Anritsu MP1763B has two data output channels and three clock output channels. It can generate four pulse patterns: alternate, programmable, zero substitution and pseudo random.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pattern Generator - MP1763B - ValueTronics International, Inc.
Elgin, IL, USA
Pattern Generator
MP1763B
Pattern Generator MP1763B
The MP1763B is a Pattern Generator from Anritsu. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: Form Factor: Benchtop Type: Pattern Channels: 1 Max Frequency: 12.5 GHz High quality waveform Low FM/PM noise clock generator Generates PRBS patterns Complementary output data/clock The Anritsu MP1763B has two data output channels and three clock output channels. It can generate four pulse patterns: alternate, programmable, zero substitution and pseudo random.

The MP1763B is a Pattern Generator from Anritsu. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator.

Additional Features:

  • Form Factor: Benchtop
  • Type: Pattern
  • Channels: 1
  • Max Frequency: 12.5 GHz
  • High quality waveform
  • Low FM/PM noise clock generator
  • Generates PRBS patterns
  • Complementary output data/clock

The Anritsu MP1763B has two data output channels and three clock output channels. It can generate four pulse patterns: alternate, programmable, zero substitution and pseudo random.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number MP1763B
Product Name Pattern Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4122A 120MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4122A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details