Anritsu Company Pattern Generator MP1758A

Description
The MP1758A is a Pattern Generator from Anritsu. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additonal Features: Four independently adjustable output channels PRBS pattern with max. 2 31 -1 bits Built in synthesized clock signal The Anritsu MP1758A Pulse Pattern Generator has a 4-channel data output and a 2-channel clock output. It can generate two patterns: programmable, and pseudorandom. The programmable pattern can be up to 128 Kbit long for each channel. In addition, seven pseudorandom patterns with periods from 27 – 1 to 231 – 1 can be generated with a 1/4 phase difference for each channel. The amplitude and offset voltage of the data/clock output can be set independently for each channel. The setting ranges are 0.5 to 2.0 Vp-p for amplitude, and –2.0 to +2.0 VOH for offset voltage, –500 to +500 ps for delay between the data and clock outputs.
Datasheet
Description
The MP1758A is a Pattern Generator from Anritsu. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additonal Features: Four independently adjustable output channels PRBS pattern with max. 2 31 -1 bits Built in synthesized clock signal The Anritsu MP1758A Pulse Pattern Generator has a 4-channel data output and a 2-channel clock output. It can generate two patterns: programmable, and pseudorandom. The programmable pattern can be up to 128 Kbit long for each channel. In addition, seven pseudorandom patterns with periods from 27 – 1 to 231 – 1 can be generated with a 1/4 phase difference for each channel. The amplitude and offset voltage of the data/clock output can be set independently for each channel. The setting ranges are 0.5 to 2.0 Vp-p for amplitude, and –2.0 to +2.0 VOH for offset voltage, –500 to +500 ps for delay between the data and clock outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pattern Generator - MP1758A - ValueTronics International, Inc.
Elgin, IL, USA
Pattern Generator
MP1758A
Pattern Generator MP1758A
The MP1758A is a Pattern Generator from Anritsu. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additonal Features: Four independently adjustable output channels PRBS pattern with max. 2 31 -1 bits Built in synthesized clock signal The Anritsu MP1758A Pulse Pattern Generator has a 4-channel data output and a 2-channel clock output. It can generate two patterns: programmable, and pseudorandom. The programmable pattern can be up to 128 Kbit long for each channel. In addition, seven pseudorandom patterns with periods from 27 – 1 to 231 – 1 can be generated with a 1/4 phase difference for each channel. The amplitude and offset voltage of the data/clock output can be set independently for each channel. The setting ranges are 0.5 to 2.0 Vp-p for amplitude, and –2.0 to +2.0 VOH for offset voltage, –500 to +500 ps for delay between the data and clock outputs.

The MP1758A is a Pattern Generator from Anritsu. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator.

Additonal Features:

  • Four independently adjustable output channels
  • PRBS pattern with max. 2 31 -1 bits
  • Built in synthesized clock signal

The Anritsu MP1758A Pulse Pattern Generator has a 4-channel data output and a 2-channel clock output. It can generate two patterns: programmable, and pseudorandom. The programmable pattern can be up to 128 Kbit long for each channel. In addition, seven pseudorandom patterns with periods from 27 – 1 to 231 – 1 can be generated with a 1/4 phase difference for each channel. The amplitude and offset voltage of the data/clock output can be set independently for each channel. The setting ranges are 0.5 to 2.0 Vp-p for amplitude, and –2.0 to +2.0 VOH for offset voltage, –500 to +500 ps for delay between the data and clock outputs.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number MP1758A
Product Name Pattern Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9504T 500MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9504T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 500 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 1979833 - RS Components, Ltd.
Specs
User Interface Lan, usb
Inputs 2
Resolution 4 bits
View Details
10 MHz to 30 GHz Signal Generator (-47 to +20 dBm) - SSG-30G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details