Anritsu Company Communication Analyzer MP1656A

Description
The MP1656A is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Controls and operation similar to MP1550A/B for ease of use DFB-LD 1.31/1.55 μm switchable output (Option 02) High-sensitivity optical input (–29 dBm) Add/Drop mode: With MP1550A/B PDH/SDH Analyzer Internal mode: Stand alone MP1656A Section trace: J0 G.826 performance monitor: B1 Built-in floppy disk drive The MP1656A was designed for use with the MP1550A/B PDH/SDH Analyzer to allow analysis of section, H-path (AU), L-path (TU), PDH, etc. for STM-16 layers. The MP1656A is a compact, lightweight, lowcost solution if you need to add STM-16 capability to your MP1550A/B. The MP1656A can also be used alone to perform regenerator section tests.
Datasheet
Description
The MP1656A is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Controls and operation similar to MP1550A/B for ease of use DFB-LD 1.31/1.55 μm switchable output (Option 02) High-sensitivity optical input (–29 dBm) Add/Drop mode: With MP1550A/B PDH/SDH Analyzer Internal mode: Stand alone MP1656A Section trace: J0 G.826 performance monitor: B1 Built-in floppy disk drive The MP1656A was designed for use with the MP1550A/B PDH/SDH Analyzer to allow analysis of section, H-path (AU), L-path (TU), PDH, etc. for STM-16 layers. The MP1656A is a compact, lightweight, lowcost solution if you need to add STM-16 capability to your MP1550A/B. The MP1656A can also be used alone to perform regenerator section tests.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - MP1656A - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
MP1656A
Communication Analyzer MP1656A
The MP1656A is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Controls and operation similar to MP1550A/B for ease of use DFB-LD 1.31/1.55 μm switchable output (Option 02) High-sensitivity optical input (–29 dBm) Add/Drop mode: With MP1550A/B PDH/SDH Analyzer Internal mode: Stand alone MP1656A Section trace: J0 G.826 performance monitor: B1 Built-in floppy disk drive The MP1656A was designed for use with the MP1550A/B PDH/SDH Analyzer to allow analysis of section, H-path (AU), L-path (TU), PDH, etc. for STM-16 layers. The MP1656A is a compact, lightweight, lowcost solution if you need to add STM-16 capability to your MP1550A/B. The MP1656A can also be used alone to perform regenerator section tests.

The MP1656A is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Controls and operation similar to MP1550A/B for ease of use
  • DFB-LD 1.31/1.55 μm switchable output (Option 02)
  • High-sensitivity optical input (–29 dBm)
  • Add/Drop mode: With MP1550A/B PDH/SDH Analyzer
  • Internal mode: Stand alone MP1656A
  • Section trace: J0
  • G.826 performance monitor: B1
  • Built-in floppy disk drive

The MP1656A was designed for use with the MP1550A/B PDH/SDH Analyzer to allow analysis of section, H-path (AU), L-path (TU), PDH, etc. for STM-16 layers. The MP1656A is a compact, lightweight, lowcost solution if you need to add STM-16 capability to your MP1550A/B. The MP1656A can also be used alone to perform regenerator section tests.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MP1656A
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS5026A 26.5GHz Performance-Series Signal Analyzer - UTS5026A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.65E7 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details