Anritsu Company Pattern Generator MP1652A

Description
The MP1652A is a Pattern Generator from Anritsu. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additonal Features: High Quality Waveform Low FM/PM-Noise Clock Generator N-Type Connector The Anritsu MP1652A Pulse Pattern Generator is used in combination with the Anritsu MP1653A Error Detector. The amplitude of the clock and data signals can be varied from 0.5 to 2 Vp-p while the offset can be adjusted to within ±2 V. This allows measurement of the amplitude and offset margin.
Description
The MP1652A is a Pattern Generator from Anritsu. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additonal Features: High Quality Waveform Low FM/PM-Noise Clock Generator N-Type Connector The Anritsu MP1652A Pulse Pattern Generator is used in combination with the Anritsu MP1653A Error Detector. The amplitude of the clock and data signals can be varied from 0.5 to 2 Vp-p while the offset can be adjusted to within ±2 V. This allows measurement of the amplitude and offset margin.

Suppliers

Company
Product
Description
Supplier Links
Pattern Generator - MP1652A - ValueTronics International, Inc.
Elgin, IL, USA
Pattern Generator
MP1652A
Pattern Generator MP1652A
The MP1652A is a Pattern Generator from Anritsu. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additonal Features: High Quality Waveform Low FM/PM-Noise Clock Generator N-Type Connector The Anritsu MP1652A Pulse Pattern Generator is used in combination with the Anritsu MP1653A Error Detector. The amplitude of the clock and data signals can be varied from 0.5 to 2 Vp-p while the offset can be adjusted to within ±2 V. This allows measurement of the amplitude and offset margin.

The MP1652A is a Pattern Generator from Anritsu. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator.

Additonal Features:

  • High Quality Waveform
  • Low FM/PM-Noise Clock Generator
  • N-Type Connector

The Anritsu MP1652A Pulse Pattern Generator is used in combination with the Anritsu MP1653A Error Detector.

The amplitude of the clock and data signals can be varied from 0.5 to 2 Vp-p while the offset can be adjusted to within ±2 V.

This allows measurement of the amplitude and offset margin.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number MP1652A
Product Name Pattern Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9604T 600MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9604T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 600 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
30 GHz High Power Signal Generator, -38 to +27 dBm, 50Ω - SSG-30GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details