Anritsu Company Data Analyzer MP1632A

Description
The MP1632A is a Data Analyzer from Anritsu. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output timing, data stability, and the validity of output data transfers. Additional Features: Operating frequency: 50 MHz to 3.2 GHz (1 kHz steps) Incorporates pulse pattern generator and error detector into one cabinet Programmable patterns of 8 Mbit max Ideal for testing STM-16 / OC-48 (2.488 Gbit/sec) Windows-based interface with color touchscreen Includes floppy, GPIB, RS-232, and VGA interfaces Test patterns: PRBS pattern 2n-1(n:7,9,11,15,20, 23,31), Consecutive 0s pattern 2n (n:7,9,11,15), Programmable pattern 2 to 8,338,608 bits Interface level: Variable, ECL, PECL, TTL, LVTTL Error rate definition range for eye margin measurement: 1 x 10-n (n:3 to 9) The Anritsu MP1632A Digital Analyzer is a compact lightweight analyzer combining a transmitter and receiver for performing error detection of high-speed digital data up to 3.2 GHz. This analyzer can measure both continuous and burst signals, which are used in optical circuit tests which cannot be handled by conventional BERTs.
Datasheet
Description
The MP1632A is a Data Analyzer from Anritsu. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output timing, data stability, and the validity of output data transfers. Additional Features: Operating frequency: 50 MHz to 3.2 GHz (1 kHz steps) Incorporates pulse pattern generator and error detector into one cabinet Programmable patterns of 8 Mbit max Ideal for testing STM-16 / OC-48 (2.488 Gbit/sec) Windows-based interface with color touchscreen Includes floppy, GPIB, RS-232, and VGA interfaces Test patterns: PRBS pattern 2n-1(n:7,9,11,15,20, 23,31), Consecutive 0s pattern 2n (n:7,9,11,15), Programmable pattern 2 to 8,338,608 bits Interface level: Variable, ECL, PECL, TTL, LVTTL Error rate definition range for eye margin measurement: 1 x 10-n (n:3 to 9) The Anritsu MP1632A Digital Analyzer is a compact lightweight analyzer combining a transmitter and receiver for performing error detection of high-speed digital data up to 3.2 GHz. This analyzer can measure both continuous and burst signals, which are used in optical circuit tests which cannot be handled by conventional BERTs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Analyzer MP1632A
The MP1632A is a Data Analyzer from Anritsu. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output timing, data stability, and the validity of output data transfers. Additional Features: Operating frequency: 50 MHz to 3.2 GHz (1 kHz steps) Incorporates pulse pattern generator and error detector into one cabinet Programmable patterns of 8 Mbit max Ideal for testing STM-16 / OC-48 (2.488 Gbit/sec) Windows-based interface with color touchscreen Includes floppy, GPIB, RS-232, and VGA interfaces Test patterns: PRBS pattern 2n-1(n:7,9,11,15,20, 23,31), Consecutive 0s pattern 2n (n:7,9,11,15), Programmable pattern 2 to 8,338,608 bits Interface level: Variable, ECL, PECL, TTL, LVTTL Error rate definition range for eye margin measurement: 1 x 10-n (n:3 to 9) The Anritsu MP1632A Digital Analyzer is a compact lightweight analyzer combining a transmitter and receiver for performing error detection of high-speed digital data up to 3.2 GHz. This analyzer can measure both continuous and burst signals, which are used in optical circuit tests which cannot be handled by conventional BERTs.

The MP1632A is a Data Analyzer from Anritsu. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output timing, data stability, and the validity of output data transfers.

Additional Features:

  • Operating frequency: 50 MHz to 3.2 GHz (1 kHz steps)
  • Incorporates pulse pattern generator and error detector into one cabinet
  • Programmable patterns of 8 Mbit max
  • Ideal for testing STM-16 / OC-48 (2.488 Gbit/sec)
  • Windows-based interface with color touchscreen
  • Includes floppy, GPIB, RS-232, and VGA interfaces
  • Test patterns: PRBS pattern 2n-1(n:7,9,11,15,20,23,31), Consecutive 0s pattern 2n (n:7,9,11,15), Programmable pattern 2 to 8,338,608 bits
  • Interface level: Variable, ECL, PECL, TTL, LVTTL
  • Error rate definition range for eye margin measurement: 1 x 10-n (n:3 to 9)

The Anritsu MP1632A Digital Analyzer is a compact lightweight analyzer combining a transmitter and receiver for performing error detection of high-speed digital data up to 3.2 GHz. This analyzer can measure both continuous and burst signals, which are used in optical circuit tests which cannot be handled by conventional BERTs.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number MP1632A
Product Name Data Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3036B 3.6GHz Performance-Series Spectrum Analyzer - UTS3036B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details