Anritsu Company Step Attenuator MN510C

Description
The MN510C is a 500 MHz step attenuator from Anritsu. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency range: DC~500 MHz Impedance: 50ω, connector: N type Maximum attenuation: 91dB Variable step: 10dB × 8, 1dB × 10, 0.1dB × 10 Attenuation accuracy is high, it is compact and lightweight
Description
The MN510C is a 500 MHz step attenuator from Anritsu. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency range: DC~500 MHz Impedance: 50ω, connector: N type Maximum attenuation: 91dB Variable step: 10dB × 8, 1dB × 10, 0.1dB × 10 Attenuation accuracy is high, it is compact and lightweight

Suppliers

Company
Product
Description
Supplier Links
Step Attenuator - MN510C - ValueTronics International, Inc.
Elgin, IL, USA
Step Attenuator
MN510C
Step Attenuator MN510C
The MN510C is a 500 MHz step attenuator from Anritsu. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency range: DC~500 MHz Impedance: 50ω, connector: N type Maximum attenuation: 91dB Variable step: 10dB × 8, 1dB × 10, 0.1dB × 10 Attenuation accuracy is high, it is compact and lightweight

The MN510C is a 500 MHz step attenuator from Anritsu. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Frequency range: DC~500 MHz
  • Impedance: 50Ω, connector: N type
  • Maximum attenuation: 91dB
  • Variable step: 10dB × 8, 1dB × 10, 0.1dB × 10
  • Attenuation accuracy is high, it is compact and lightweight
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number MN510C
Product Name Step Attenuator
Attenuator Type Step Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-185-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 3157-HAT-15A+-ND - DigiKey
Specs
Attenuation 15 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers
Coaxial Attenuator 25W 12.4GHz N - UIYCA50AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o2010018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details