Anritsu Company RF Generator MG724E1

Description
The MG724E1 is a 7.8 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 6.3 GHz to 7.8 GHz High signal purity High frequency stability Wide output level range Small and lightweight The Anritsu MG724E1 is a compact lightweight microwave signal generator, designed for medium and small capacity microwave line repeater maintenance or adjustment. The instrument is best suited to measure AGC characteristics, squelch function, and signal-to-noise ratio. The high signal purity and frequency stability also enable it to be used as a general purpose signal source for microwave receiver adjustment on a production line.
Datasheet
Description
The MG724E1 is a 7.8 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 6.3 GHz to 7.8 GHz High signal purity High frequency stability Wide output level range Small and lightweight The Anritsu MG724E1 is a compact lightweight microwave signal generator, designed for medium and small capacity microwave line repeater maintenance or adjustment. The instrument is best suited to measure AGC characteristics, squelch function, and signal-to-noise ratio. The high signal purity and frequency stability also enable it to be used as a general purpose signal source for microwave receiver adjustment on a production line.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator MG724E1
The MG724E1 is a 7.8 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 6.3 GHz to 7.8 GHz High signal purity High frequency stability Wide output level range Small and lightweight The Anritsu MG724E1 is a compact lightweight microwave signal generator, designed for medium and small capacity microwave line repeater maintenance or adjustment. The instrument is best suited to measure AGC characteristics, squelch function, and signal-to-noise ratio. The high signal purity and frequency stability also enable it to be used as a general purpose signal source for microwave receiver adjustment on a production line.

The MG724E1 is a 7.8 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency Range: 6.3 GHz to 7.8 GHz
  • High signal purity
  • High frequency stability
  • Wide output level range
  • Small and lightweight

The Anritsu MG724E1 is a compact lightweight microwave signal generator, designed for medium and small capacity microwave line repeater maintenance or adjustment. The instrument is best suited to measure AGC characteristics, squelch function, and signal-to-noise ratio. The high signal purity and frequency stability also enable it to be used as a general purpose signal source for microwave receiver adjustment on a production line.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number MG724E1
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9504T 500MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9504T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 500 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 1979829 - RS Components, Ltd.
Specs
User Interface Lan, usb
Inputs 2
Resolution 4 bits
View Details
0.1 to 44 GHz Signal Generator (-40 to +17 dBm) - SSG-44G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers