Anritsu Company Pulse Generator MG642A

Description
The MG642A is a used Pulse Generator from Anritsu. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency: 2 GHz A pseudo-random pulse train of 15 stages and programmable patterns of 8, 12, and 24 bits length are provided, and selection of those is simply carried out by a switch Frequency Range: Internal clock, 50 MHz to 2 GHz continuously variable (External clock 50 MHz to 2 GHz) External clock input waveform: Sine wave or rectangular wave (duty factor: 50%) External clock input level: 0.7Vp-p to 2Vp-p, 50 ohm, Connector Type N female Pseudo-random generated pattern: Pattern length 32767 bits (2 ^15 -1), Mark density 1/8 , 1/4, 1/2,1/ 2, 3/4, 7/8, 8/8 Programmable Pattern length: 8, 12, 24 bits Pattern output; Waveform: NRZ. Output level: 0/-2 V, 50 ohm. Offset: ±2V Polarity: NORMAL INVERSE. Rise/fall time: <= 200ps. Jitter: <= 150ps. Output no.: 1 system Connector Type: N female. Clock output:; Waveform: Rectangular wave. Output level: 0/-2V (DC), 2Vp-p (AC), 50 ohm. Output no.: Two independent systems (DC), (AC). Connector Type: N female. Pattern sync output (for waveform observation trigger); Waveform: Square wave. Output level: >= 0.5V
Description
The MG642A is a used Pulse Generator from Anritsu. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency: 2 GHz A pseudo-random pulse train of 15 stages and programmable patterns of 8, 12, and 24 bits length are provided, and selection of those is simply carried out by a switch Frequency Range: Internal clock, 50 MHz to 2 GHz continuously variable (External clock 50 MHz to 2 GHz) External clock input waveform: Sine wave or rectangular wave (duty factor: 50%) External clock input level: 0.7Vp-p to 2Vp-p, 50 ohm, Connector Type N female Pseudo-random generated pattern: Pattern length 32767 bits (2 ^15 -1), Mark density 1/8 , 1/4, 1/2,1/ 2, 3/4, 7/8, 8/8 Programmable Pattern length: 8, 12, 24 bits Pattern output; Waveform: NRZ. Output level: 0/-2 V, 50 ohm. Offset: ±2V Polarity: NORMAL INVERSE. Rise/fall time: <= 200ps. Jitter: <= 150ps. Output no.: 1 system Connector Type: N female. Clock output:; Waveform: Rectangular wave. Output level: 0/-2V (DC), 2Vp-p (AC), 50 ohm. Output no.: Two independent systems (DC), (AC). Connector Type: N female. Pattern sync output (for waveform observation trigger); Waveform: Square wave. Output level: >= 0.5V

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - MG642A - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
MG642A
Pulse Generator MG642A
The MG642A is a used Pulse Generator from Anritsu. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency: 2 GHz A pseudo-random pulse train of 15 stages and programmable patterns of 8, 12, and 24 bits length are provided, and selection of those is simply carried out by a switch Frequency Range: Internal clock, 50 MHz to 2 GHz continuously variable (External clock 50 MHz to 2 GHz) External clock input waveform: Sine wave or rectangular wave (duty factor: 50%) External clock input level: 0.7Vp-p to 2Vp-p, 50 ohm, Connector Type N female Pseudo-random generated pattern: Pattern length 32767 bits (2 ^15 -1), Mark density 1/8 , 1/4, 1/2,1/ 2, 3/4, 7/8, 8/8 Programmable Pattern length: 8, 12, 24 bits Pattern output; Waveform: NRZ. Output level: 0/-2 V, 50 ohm. Offset: ±2V Polarity: NORMAL INVERSE. Rise/fall time: <= 200ps. Jitter: <= 150ps. Output no.: 1 system Connector Type: N female. Clock output:; Waveform: Rectangular wave. Output level: 0/-2V (DC), 2Vp-p (AC), 50 ohm. Output no.: Two independent systems (DC), (AC). Connector Type: N female. Pattern sync output (for waveform observation trigger); Waveform: Square wave. Output level: >= 0.5V

The MG642A is a used Pulse Generator from Anritsu. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Frequency: 2 GHz
  • A pseudo-random pulse train of 15 stages and programmable patterns of 8, 12, and 24 bits length are provided, and selection of those is simply carried out by a switch
  • Frequency Range: Internal clock, 50 MHz to 2 GHz continuously variable (External clock 50 MHz to 2 GHz)
  • External clock input waveform: Sine wave or rectangular wave (duty factor: 50%)
  • External clock input level: 0.7Vp-p to 2Vp-p, 50 ohm, Connector Type N female
  • Pseudo-random generated pattern: Pattern length 32767 bits (2 ^15 -1), Mark density 1/8 , 1/4, 1/2,1/ 2, 3/4, 7/8, 8/8
  • Programmable Pattern length: 8, 12, 24 bits
  • Pattern output; Waveform: NRZ. Output level: 0/-2 V, 50 ohm. Offset: ±2V
  • Polarity: NORMAL INVERSE. Rise/fall time: <= 200ps. Jitter: <= 150ps. Output no.: 1 system
  • Connector Type: N female. Clock output:; Waveform: Rectangular wave. Output level: 0/-2V (DC), 2Vp-p (AC), 50 ohm. Output no.: Two independent systems (DC), (AC). Connector Type: N female. Pattern sync output (for waveform observation trigger); Waveform: Square wave. Output level: >= 0.5V
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number MG642A
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9604T 600MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9604T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 600 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 33 GHz High Power Signal Generator, -40 to +23 dBm - SSG-33GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details