Anritsu Company RF Generator MG3710A

Description
The MG3710A is a 6 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 2.7/4/6 GHz ACLR: -71 dBc (W-CDMA, Test-Model 1, 64DPCH, ≤+5 dBm) Output level +23 dBm (CW, 400 MHz to 3 GHz) Switching Time: <600 µs (List/Sweep mode) Built-in wideband (160 MHz/120 MHz) baseband signal generator Dual RF (Optional) provides two independent RF outputs Dual Waveform Memory (Optional) enables two independently modulated signals per RF Output Built-in standard waveform patterns IQ data generated by general-purpose signal-generation software and converted waveform patterns used by MG3710A For these multi-signal applications, the MG3710A eliminates the cost of extra signal generators, simplifies equipment setup and calibration, streamlines system operations and speeds measurement times.
Datasheet
Description
The MG3710A is a 6 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 2.7/4/6 GHz ACLR: -71 dBc (W-CDMA, Test-Model 1, 64DPCH, ≤+5 dBm) Output level +23 dBm (CW, 400 MHz to 3 GHz) Switching Time: <600 µs (List/Sweep mode) Built-in wideband (160 MHz/120 MHz) baseband signal generator Dual RF (Optional) provides two independent RF outputs Dual Waveform Memory (Optional) enables two independently modulated signals per RF Output Built-in standard waveform patterns IQ data generated by general-purpose signal-generation software and converted waveform patterns used by MG3710A For these multi-signal applications, the MG3710A eliminates the cost of extra signal generators, simplifies equipment setup and calibration, streamlines system operations and speeds measurement times.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator MG3710A
The MG3710A is a 6 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 2.7/4/6 GHz ACLR: -71 dBc (W-CDMA, Test-Model 1, 64DPCH, ≤+5 dBm) Output level +23 dBm (CW, 400 MHz to 3 GHz) Switching Time: <600 µs (List/Sweep mode) Built-in wideband (160 MHz/120 MHz) baseband signal generator Dual RF (Optional) provides two independent RF outputs Dual Waveform Memory (Optional) enables two independently modulated signals per RF Output Built-in standard waveform patterns IQ data generated by general-purpose signal-generation software and converted waveform patterns used by MG3710A For these multi-signal applications, the MG3710A eliminates the cost of extra signal generators, simplifies equipment setup and calibration, streamlines system operations and speeds measurement times.

The MG3710A is a 6 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 100 kHz to 2.7/4/6 GHz
  • ACLR: -71 dBc (W-CDMA, Test-Model 1, 64DPCH, ≤+5 dBm)
  • Output level +23 dBm (CW, 400 MHz to 3 GHz)
  • Switching Time: <600 µs (List/Sweep mode)
  • Built-in wideband (160 MHz/120 MHz) baseband signal generator
  • Dual RF (Optional) provides two independent RF outputs
  • Dual Waveform Memory (Optional) enables two independently modulated signals per RF Output
  • Built-in standard waveform patterns
  • IQ data generated by general-purpose signal-generation software and converted waveform patterns used by MG3710A

For these multi-signal applications, the MG3710A eliminates the cost of extra signal generators, simplifies equipment setup and calibration, streamlines system operations and speeds measurement times.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number MG3710A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 8782141 - RS Components, Ltd.
Specs
Generator Type Pulse
User Interface Gpib, usb
Display Video
View Details
1 MHz to 6 GHz Signal Generator (-70 to +15 dBm) - SSG-6001RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 1 MHz
View Details
2 suppliers