Anritsu Company Sweep Generator MG3694A

Description
The MG3694A is a 40 GHz sweep generator from Anritsu. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 2.0 GHz-40 GHz Modulation: AM, FM, Phase Output Power: +13 dBm Frequency Resolution: 10.0 MHz Ultra-low SSB phase noise and spurious <5 ms switching time for <100 MHz sweep steps Digital frequency sweep and digital power sweep Wide dynamic range with accurate output levels Intuitive, menu-driven front panel The Anritsu MG3694A covers a frequency range of 2-40 GHz and is ideal for an A.T.E. The MG3694A packs the highest performance available in a 13.3 cm package, with a 450 mm depth that minimizes rack space.
Datasheet
Description
The MG3694A is a 40 GHz sweep generator from Anritsu. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 2.0 GHz-40 GHz Modulation: AM, FM, Phase Output Power: +13 dBm Frequency Resolution: 10.0 MHz Ultra-low SSB phase noise and spurious <5 ms switching time for <100 MHz sweep steps Digital frequency sweep and digital power sweep Wide dynamic range with accurate output levels Intuitive, menu-driven front panel The Anritsu MG3694A covers a frequency range of 2-40 GHz and is ideal for an A.T.E. The MG3694A packs the highest performance available in a 13.3 cm package, with a 450 mm depth that minimizes rack space.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - MG3694A - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
MG3694A
Sweep Generator MG3694A
The MG3694A is a 40 GHz sweep generator from Anritsu. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 2.0 GHz-40 GHz Modulation: AM, FM, Phase Output Power: +13 dBm Frequency Resolution: 10.0 MHz Ultra-low SSB phase noise and spurious <5 ms switching time for <100 MHz sweep steps Digital frequency sweep and digital power sweep Wide dynamic range with accurate output levels Intuitive, menu-driven front panel The Anritsu MG3694A covers a frequency range of 2-40 GHz and is ideal for an A.T.E. The MG3694A packs the highest performance available in a 13.3 cm package, with a 450 mm depth that minimizes rack space.

The MG3694A is a 40 GHz sweep generator from Anritsu. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency Range: 2.0 GHz-40 GHz
  • Modulation: AM, FM, Phase
  • Output Power: +13 dBm
  • Frequency Resolution: 10.0 MHz
  • Ultra-low SSB phase noise and spurious
  • <5 ms switching time for <100 MHz sweep steps
  • Digital frequency sweep and digital power sweep
  • Wide dynamic range with accurate output levels
  • Intuitive, menu-driven front panel

The Anritsu MG3694A covers a frequency range of 2-40 GHz and is ideal for an A.T.E. The MG3694A packs the highest performance available in a 13.3 cm package, with a 450 mm depth that minimizes rack space.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number MG3694A
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 1979824 - RS Components, Ltd.
Specs
User Interface Lan, usb
Display Video
Inputs 2
View Details
30 GHz High Power Signal Generator, -38 to +27 dBm, 50Ω - SSG-30GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details