Anritsu Company Generator MG3681A

Description
The MG3681A is a generator from Anritsu. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency Range: 250 kHz to 3 GHz Output level: -143 to +13 dBm Resolution: 0.01 Hz output, 0.01 dB level Signal Purity: -145 dBc/Hz at 5 MHz offset Seven Expansion Slot Broadband vector modulation (DC to 30 MHz) Excellent adjacent channel power characteristics (-68dBc/Ch at 5 MHz and -75dBc/Ch at 10 MHz) AWGN source (option) Power control function (Transmit Power control) Generation of multiple waveforms up to 512 channels (option) Supports chip rates up to 16.5 Mcps Superior AM and FM analog modulation functions Support for various digital modulation types including 3GPP, GSM, cdmaOne (option) The Anritsu MG3681A is a high performance digital modulation signal generator that incorporates a broadband vector modulator. It has a frequency range of 250 kHz to 3000 MHz, covering the frequency bands of all major mobile communications systems. Various modulated signal waveforms can be generated with the optional expansion units and associated software.
Datasheet
Description
The MG3681A is a generator from Anritsu. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency Range: 250 kHz to 3 GHz Output level: -143 to +13 dBm Resolution: 0.01 Hz output, 0.01 dB level Signal Purity: -145 dBc/Hz at 5 MHz offset Seven Expansion Slot Broadband vector modulation (DC to 30 MHz) Excellent adjacent channel power characteristics (-68dBc/Ch at 5 MHz and -75dBc/Ch at 10 MHz) AWGN source (option) Power control function (Transmit Power control) Generation of multiple waveforms up to 512 channels (option) Supports chip rates up to 16.5 Mcps Superior AM and FM analog modulation functions Support for various digital modulation types including 3GPP, GSM, cdmaOne (option) The Anritsu MG3681A is a high performance digital modulation signal generator that incorporates a broadband vector modulator. It has a frequency range of 250 kHz to 3000 MHz, covering the frequency bands of all major mobile communications systems. Various modulated signal waveforms can be generated with the optional expansion units and associated software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generator MG3681A
The MG3681A is a generator from Anritsu. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency Range: 250 kHz to 3 GHz Output level: -143 to +13 dBm Resolution: 0.01 Hz output, 0.01 dB level Signal Purity: -145 dBc/Hz at 5 MHz offset Seven Expansion Slot Broadband vector modulation (DC to 30 MHz) Excellent adjacent channel power characteristics (-68dBc/Ch at 5 MHz and -75dBc/Ch at 10 MHz) AWGN source (option) Power control function (Transmit Power control) Generation of multiple waveforms up to 512 channels (option) Supports chip rates up to 16.5 Mcps Superior AM and FM analog modulation functions Support for various digital modulation types including 3GPP, GSM, cdmaOne (option) The Anritsu MG3681A is a high performance digital modulation signal generator that incorporates a broadband vector modulator. It has a frequency range of 250 kHz to 3000 MHz, covering the frequency bands of all major mobile communications systems. Various modulated signal waveforms can be generated with the optional expansion units and associated software.

The MG3681A is a generator from Anritsu. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Frequency Range: 250 kHz to 3 GHz
  • Output level: -143 to +13 dBm
  • Resolution: 0.01 Hz output, 0.01 dB level
  • Signal Purity: -145 dBc/Hz at 5 MHz offset
  • Seven Expansion Slot
  • Broadband vector modulation (DC to 30 MHz)
  • Excellent adjacent channel power characteristics (-68dBc/Ch at 5 MHz and -75dBc/Ch at 10 MHz)
  • AWGN source (option)
  • Power control function (Transmit Power control)
  • Generation of multiple waveforms up to 512 channels (option)
  • Supports chip rates up to 16.5 Mcps
  • Superior AM and FM analog modulation functions
  • Support for various digital modulation types including 3GPP, GSM, cdmaOne (option)

The Anritsu MG3681A is a high performance digital modulation signal generator that incorporates a broadband vector modulator. It has a frequency range of 250 kHz to 3000 MHz, covering the frequency bands of all major mobile communications systems. Various modulated signal waveforms can be generated with the optional expansion units and associated software.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number MG3681A
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4082A 80MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4082A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 80 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 2154958 - RS Components, Ltd.
Specs
Inputs 1
Operating Temperature 32 F (0 C)
Maximum 0.2000 MHz
View Details
0.1 to 33 GHz High Power Signal Generator, -40 to +23 dBm - SSG-33GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details