Anritsu Company Generator MG3660A

Description
The MG3660A is a generator from Anritsu. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency Range: 300 kHz to 2.75 GHz The Anritsu MG3660A has all the basic functions of the higher-level MG3670B/C, MG3671A/B, and identical GPIB and front-panel operation. In addition, the same expansion units can be used. Frequency Range: 300 kHz to 2.75 GHz
Description
The MG3660A is a generator from Anritsu. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency Range: 300 kHz to 2.75 GHz The Anritsu MG3660A has all the basic functions of the higher-level MG3670B/C, MG3671A/B, and identical GPIB and front-panel operation. In addition, the same expansion units can be used. Frequency Range: 300 kHz to 2.75 GHz

Suppliers

Company
Product
Description
Supplier Links
Generator MG3660A
The MG3660A is a generator from Anritsu. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency Range: 300 kHz to 2.75 GHz The Anritsu MG3660A has all the basic functions of the higher-level MG3670B/C, MG3671A/B, and identical GPIB and front-panel operation. In addition, the same expansion units can be used. Frequency Range: 300 kHz to 2.75 GHz

The MG3660A is a generator from Anritsu. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Frequency Range: 300 kHz to 2.75 GHz

The Anritsu MG3660A has all the basic functions of the higher-level MG3670B/C, MG3671A/B, and identical GPIB and front-panel operation. In addition, the same expansion units can be used.
Frequency Range: 300 kHz to 2.75 GHz

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number MG3660A
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4162A 160MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4162A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 160 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 44 GHz Signal Generator (-40 to +23 dBm) - SSG-44GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details