Anritsu Company RF Generator MG3642A

Description
The MG3642A is a 2.08 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 125 kHz to 2080 MHz 0.01 Hz, 0.01 dB setting resolution High signal purity (–100 dBc spurious) Versatile modulation functions High-stable carrier frequency High output GPIB Only-Mode linked operation The Anritsu MG3642A synthesizer technology permits frequency to be set with a resolution of 0.01 Hz across the full frequency range. And the nonharmonic spurious is better than –100 dBc for reliable measurement at any frequency. A unique low-noise YIG oscillator produces a high-purity signal with SSB phase noise of better than –130 dBc/Hz (1 GHz, 20 kHz offset) making these signal generators for interference testing of radio receivers and as sources for various local and reference signals.
Datasheet
Description
The MG3642A is a 2.08 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 125 kHz to 2080 MHz 0.01 Hz, 0.01 dB setting resolution High signal purity (–100 dBc spurious) Versatile modulation functions High-stable carrier frequency High output GPIB Only-Mode linked operation The Anritsu MG3642A synthesizer technology permits frequency to be set with a resolution of 0.01 Hz across the full frequency range. And the nonharmonic spurious is better than –100 dBc for reliable measurement at any frequency. A unique low-noise YIG oscillator produces a high-purity signal with SSB phase noise of better than –130 dBc/Hz (1 GHz, 20 kHz offset) making these signal generators for interference testing of radio receivers and as sources for various local and reference signals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator MG3642A
The MG3642A is a 2.08 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 125 kHz to 2080 MHz 0.01 Hz, 0.01 dB setting resolution High signal purity (–100 dBc spurious) Versatile modulation functions High-stable carrier frequency High output GPIB Only-Mode linked operation The Anritsu MG3642A synthesizer technology permits frequency to be set with a resolution of 0.01 Hz across the full frequency range. And the nonharmonic spurious is better than –100 dBc for reliable measurement at any frequency. A unique low-noise YIG oscillator produces a high-purity signal with SSB phase noise of better than –130 dBc/Hz (1 GHz, 20 kHz offset) making these signal generators for interference testing of radio receivers and as sources for various local and reference signals.

The MG3642A is a 2.08 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 125 kHz to 2080 MHz
  • 0.01 Hz, 0.01 dB setting resolution
  • High signal purity (–100 dBc spurious)
  • Versatile modulation functions
  • High-stable carrier frequency
  • High output
  • GPIB Only-Mode linked operation

The Anritsu MG3642A synthesizer technology permits frequency to be set with a resolution of 0.01 Hz across the full frequency range. And the nonharmonic spurious is better than –100 dBc for reliable measurement at any frequency.

A unique low-noise YIG oscillator produces a high-purity signal with SSB phase noise of better than –130 dBc/Hz (1 GHz, 20 kHz offset) making these signal generators for interference testing of radio receivers and as sources for various local and reference signals.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number MG3642A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 8092713 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 1
View Details