Anritsu Company Sweep Generator MG3641A

Description
The MG3641A is a 1.04 GHz sweep generator from Anritsu. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 125 kHz to 1040 MHz 0.01 Hz, 0.01 dB setting resolution High signal purity (–100 dBc spurious) Versatile modulation functions A unique low-noise YIG oscillator produces a high-purity signal with SSB phase noise of better than –130 dBc/Hz (1 GHz, 20 kHz offset) making this MG3641A signal generator excellent for interference testing of radio receivers and as sources for various local and reference signals. Anritsu synthesizer technology permits frequencies to be set with a resolution of 0.01 Hz across the full frequency range. And the non-harmonic spurious is better than –100 dBc for reliable measurement at any frequency.
Datasheet
Description
The MG3641A is a 1.04 GHz sweep generator from Anritsu. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 125 kHz to 1040 MHz 0.01 Hz, 0.01 dB setting resolution High signal purity (–100 dBc spurious) Versatile modulation functions A unique low-noise YIG oscillator produces a high-purity signal with SSB phase noise of better than –130 dBc/Hz (1 GHz, 20 kHz offset) making this MG3641A signal generator excellent for interference testing of radio receivers and as sources for various local and reference signals. Anritsu synthesizer technology permits frequencies to be set with a resolution of 0.01 Hz across the full frequency range. And the non-harmonic spurious is better than –100 dBc for reliable measurement at any frequency.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - MG3641A - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
MG3641A
Sweep Generator MG3641A
The MG3641A is a 1.04 GHz sweep generator from Anritsu. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 125 kHz to 1040 MHz 0.01 Hz, 0.01 dB setting resolution High signal purity (–100 dBc spurious) Versatile modulation functions A unique low-noise YIG oscillator produces a high-purity signal with SSB phase noise of better than –130 dBc/Hz (1 GHz, 20 kHz offset) making this MG3641A signal generator excellent for interference testing of radio receivers and as sources for various local and reference signals. Anritsu synthesizer technology permits frequencies to be set with a resolution of 0.01 Hz across the full frequency range. And the non-harmonic spurious is better than –100 dBc for reliable measurement at any frequency.

The MG3641A is a 1.04 GHz sweep generator from Anritsu. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 125 kHz to 1040 MHz
  • 0.01 Hz, 0.01 dB setting resolution
  • High signal purity (–100 dBc spurious)
  • Versatile modulation functions

A unique low-noise YIG oscillator produces a high-purity signal with SSB phase noise of better than –130 dBc/Hz (1 GHz, 20 kHz offset) making this MG3641A signal generator excellent for interference testing of radio receivers and as sources for various local and reference signals.

Anritsu synthesizer technology permits frequencies to be set with a resolution of 0.01 Hz across the full frequency range. And the non-harmonic spurious is better than –100 dBc for reliable measurement at any frequency.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number MG3641A
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details