Anritsu Company RF Sensor MA4601A

Description
The MA4601A is a used 5.5 GHz 0.1 Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 100 kHz to 5.5 GHz Measured power range: –30 to +20 dBm (1 µW to 100 mW). Maximum input power: 300 mW in average Linearity: ±3% in only +10 to +20 dBm range Maximum VSWR: 100 to 300 kHz, 1.3; 0.3 to 1 MHz, 1.2; 1 MHz to 4 GHz, 1.1; 4 GHz to 5.5 GHz, 1.2. Impedance: 50 ohm RF Connector: Type N The Anritsu MA4601A Amorphous power sensor senses the RMS power of RF signals and converts it to an electrical signal.
Description
The MA4601A is a used 5.5 GHz 0.1 Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 100 kHz to 5.5 GHz Measured power range: –30 to +20 dBm (1 µW to 100 mW). Maximum input power: 300 mW in average Linearity: ±3% in only +10 to +20 dBm range Maximum VSWR: 100 to 300 kHz, 1.3; 0.3 to 1 MHz, 1.2; 1 MHz to 4 GHz, 1.1; 4 GHz to 5.5 GHz, 1.2. Impedance: 50 ohm RF Connector: Type N The Anritsu MA4601A Amorphous power sensor senses the RMS power of RF signals and converts it to an electrical signal.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor MA4601A
The MA4601A is a used 5.5 GHz 0.1 Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 100 kHz to 5.5 GHz Measured power range: –30 to +20 dBm (1 µW to 100 mW). Maximum input power: 300 mW in average Linearity: ±3% in only +10 to +20 dBm range Maximum VSWR: 100 to 300 kHz, 1.3; 0.3 to 1 MHz, 1.2; 1 MHz to 4 GHz, 1.1; 4 GHz to 5.5 GHz, 1.2. Impedance: 50 ohm RF Connector: Type N The Anritsu MA4601A Amorphous power sensor senses the RMS power of RF signals and converts it to an electrical signal.

The MA4601A is a used 5.5 GHz 0.1 Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Frequency Range: 100 kHz to 5.5 GHz
  • Measured power range: –30 to +20 dBm (1 µW to 100 mW).
  • Maximum input power: 300 mW in average
  • Linearity: ±3% in only +10 to +20 dBm range
  • Maximum VSWR: 100 to 300 kHz, 1.3; 0.3 to 1 MHz, 1.2; 1 MHz to 4 GHz, 1.1; 4 GHz to 5.5 GHz, 1.2.
  • Impedance: 50 ohm
  • RF Connector: Type N

The Anritsu MA4601A Amorphous power sensor senses the RMS power of RF signals and converts it to an electrical signal.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number MA4601A
Product Name RF Sensor
Frequency Range 5500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet RMS Power Sensor 50 MHz-6 GHz, -35 to +20 dBm - PWR-6RMS-RC - Mini-Circuits
Specs
Input Voltage 16 volts
Measurement Options RMS
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Directional Detectors 1851S - 1851S - KRYTAR, Inc.
Specs
Frequency Range 500 to 18500 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Detectors - NWD-22 - kTB Solutions
kTB Solutions
Specs
Frequency Range 33000 to 50000 MHz
Connector Type WR-22
View Details