Anritsu Company RF Sensor MA2481A

Description
The MA2481A is a used 6 GHz 0.1 Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Power sensor for ML2430 series power meter (sold separately) 10 MHz to 6 GHz frequency range -60 to +20 dBm dynamic power range The MA2481 Series, designed for use with Anritsu's ML2400A power meter, combines the fast response time and low power sensitivity of a conventional diode sensor with wide dynamic range for True RMS detection. It offers new standards of speed and accuracy in the testing of new technologies such as 3G GSM and any other that uses complex modulation, such as HDTV, point-to-point radio, EDGE and digital audio broadcast.
Description
The MA2481A is a used 6 GHz 0.1 Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Power sensor for ML2430 series power meter (sold separately) 10 MHz to 6 GHz frequency range -60 to +20 dBm dynamic power range The MA2481 Series, designed for use with Anritsu's ML2400A power meter, combines the fast response time and low power sensitivity of a conventional diode sensor with wide dynamic range for True RMS detection. It offers new standards of speed and accuracy in the testing of new technologies such as 3G GSM and any other that uses complex modulation, such as HDTV, point-to-point radio, EDGE and digital audio broadcast.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor MA2481A
The MA2481A is a used 6 GHz 0.1 Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Power sensor for ML2430 series power meter (sold separately) 10 MHz to 6 GHz frequency range -60 to +20 dBm dynamic power range The MA2481 Series, designed for use with Anritsu's ML2400A power meter, combines the fast response time and low power sensitivity of a conventional diode sensor with wide dynamic range for True RMS detection. It offers new standards of speed and accuracy in the testing of new technologies such as 3G GSM and any other that uses complex modulation, such as HDTV, point-to-point radio, EDGE and digital audio broadcast.

The MA2481A is a used 6 GHz 0.1 Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Power sensor for ML2430 series power meter (sold separately)
  • 10 MHz to 6 GHz frequency range
  • -60 to +20 dBm dynamic power range

The MA2481 Series, designed for use with Anritsu's ML2400A power meter, combines the fast response time and low power sensitivity of a conventional diode sensor with wide dynamic range for True RMS detection. It offers new standards of speed and accuracy in the testing of new technologies such as 3G GSM and any other that uses complex modulation, such as HDTV, point-to-point radio, EDGE and digital audio broadcast.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number MA2481A
Product Name RF Sensor
Frequency Range 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

POWER DETECTOR / 2.92MM / ROHS - ZV47-K44RMS+ - Mini-Circuits
Specs
Frequency Range 100 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details
Detectors - ND-10-26500 - kTB Solutions
Specs
Frequency Range 10 to 26500 MHz
Connector Type SMA; SMA(m)
View Details
Directional Detectors 201040013K - 201040013K - KRYTAR, Inc.
Specs
Frequency Range 1000 to 40000 MHz
dBm Measurement Range 33.01 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.92 mm
View Details