Anritsu Company RF Sensor MA2475D

Description
The MA2475D is a used 50 GHz 0.1 Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Wide dynamic range sensors (-70 dBm to +20 dBm) Accurate CW average power measurements Wide frequency coverage from 10 MHz to 50 GHz (sensor dependent Calibration factors stored in EEPROM The Anritsu MA247XD standard diode sensors are designed for use with the ML2430, ML2480 and ML2490 series power meters. They are designed for high dynamic range, high accuracy CW and TDMA measurements. These power sensors have 90 dB dynamic range and linearity better than 1.8% making them the choice for precision measurements. The 4 µs rise time of these sensors is fast enough for power measurements on GSM and similar TDMA systems that use GMSK modulation.
Description
The MA2475D is a used 50 GHz 0.1 Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Wide dynamic range sensors (-70 dBm to +20 dBm) Accurate CW average power measurements Wide frequency coverage from 10 MHz to 50 GHz (sensor dependent Calibration factors stored in EEPROM The Anritsu MA247XD standard diode sensors are designed for use with the ML2430, ML2480 and ML2490 series power meters. They are designed for high dynamic range, high accuracy CW and TDMA measurements. These power sensors have 90 dB dynamic range and linearity better than 1.8% making them the choice for precision measurements. The 4 µs rise time of these sensors is fast enough for power measurements on GSM and similar TDMA systems that use GMSK modulation.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor MA2475D
The MA2475D is a used 50 GHz 0.1 Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Wide dynamic range sensors (-70 dBm to +20 dBm) Accurate CW average power measurements Wide frequency coverage from 10 MHz to 50 GHz (sensor dependent Calibration factors stored in EEPROM The Anritsu MA247XD standard diode sensors are designed for use with the ML2430, ML2480 and ML2490 series power meters. They are designed for high dynamic range, high accuracy CW and TDMA measurements. These power sensors have 90 dB dynamic range and linearity better than 1.8% making them the choice for precision measurements. The 4 µs rise time of these sensors is fast enough for power measurements on GSM and similar TDMA systems that use GMSK modulation.

The MA2475D is a used 50 GHz 0.1 Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Wide dynamic range sensors (-70 dBm to +20 dBm)
  • Accurate CW average power measurements
  • Wide frequency coverage from 10 MHz to 50 GHz (sensor dependent
  • Calibration factors stored in EEPROM

The Anritsu MA247XD standard diode sensors are designed for use with the ML2430, ML2480 and ML2490 series power meters. They are designed for high dynamic range, high accuracy CW and TDMA measurements. These power sensors have 90 dB dynamic range and linearity better than 1.8% making them the choice for precision measurements. The 4 µs rise time of these sensors is fast enough for power measurements on GSM and similar TDMA systems that use GMSK modulation.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number MA2475D
Product Name RF Sensor
Frequency Range 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

POWER DETECTOR/ SMA/ ROHS - ZX47-40-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Sensors 9515A - 9515A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 12400 MHz
Connector Type Type N
View Details
Detectors - NWD-19 - kTB Solutions
kTB Solutions
Specs
Frequency Range 40000 to 60000 MHz
Connector Type WR-19
View Details
0.01-12.4GHz Negative SMA Coaxial Detector - ZRD20S-12N - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 12400 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details