Anritsu Company RF Sensor MA2475A

Description
The MA2475A is a used 50 GHz 0.1 Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 10 MHz to 50 GHz Measurement Range: -70 to +20dBm Measurement Range: 100pW to 100mW Connenctor Type APC-2.4mm For use with: ML2437A & ML2438A The Anritsu MA2475A High Accuracy Power Sensor contains an additional matching circuit to improve return loss performance. They are used with the ML2430A Series Power Meters (sold separately). 10 MHz to 50 GHz range N, K, and V type RF connectors 90 dB dynamic range provides stable power readings to -70 dBm.
Datasheet
Description
The MA2475A is a used 50 GHz 0.1 Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 10 MHz to 50 GHz Measurement Range: -70 to +20dBm Measurement Range: 100pW to 100mW Connenctor Type APC-2.4mm For use with: ML2437A & ML2438A The Anritsu MA2475A High Accuracy Power Sensor contains an additional matching circuit to improve return loss performance. They are used with the ML2430A Series Power Meters (sold separately). 10 MHz to 50 GHz range N, K, and V type RF connectors 90 dB dynamic range provides stable power readings to -70 dBm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Sensor MA2475A
The MA2475A is a used 50 GHz 0.1 Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 10 MHz to 50 GHz Measurement Range: -70 to +20dBm Measurement Range: 100pW to 100mW Connenctor Type APC-2.4mm For use with: ML2437A & ML2438A The Anritsu MA2475A High Accuracy Power Sensor contains an additional matching circuit to improve return loss performance. They are used with the ML2430A Series Power Meters (sold separately). 10 MHz to 50 GHz range N, K, and V type RF connectors 90 dB dynamic range provides stable power readings to -70 dBm.

The MA2475A is a used 50 GHz 0.1 Watts RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Frequency Range: 10 MHz to 50 GHz
  • Measurement Range: -70 to +20dBm
  • Measurement Range: 100pW to 100mW
  • Connenctor Type APC-2.4mm
  • For use with: ML2437A & ML2438A

The Anritsu MA2475A High Accuracy Power Sensor contains an additional matching circuit to improve return loss performance. They are used with the ML2430A Series Power Meters (sold separately). 10 MHz to 50 GHz range N, K, and V type RF connectors 90 dB dynamic range provides stable power readings to -70 dBm.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number MA2475A
Product Name RF Sensor
Frequency Range 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB Power Sensor 50 MHz-6 GHz, -45 to +10 dBm - PWR-6LGHS - Mini-Circuits
Specs
Input Voltage 16 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Power Sensors 9520A - 9520A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 20000 MHz
Connector Type 3.5mm
View Details
Detectors - ND-10-40000 - kTB Solutions
Specs
Frequency Range 10 to 40000 MHz
Connector Type 2.92 mm; 2.92mm(f)
View Details
0.01-15GHz Positive SMA Coaxial Detector - ZRD20S-15P - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 15000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details