Anritsu Company RF Sensor MA2473A

Description
The MA2473A is a used 32 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range 10 MHz - 32 GHz Dynamic Range -70 to +20 SWR <1.90; 10 - 50 MHz,<1.17; 50 - 150 MHz,<1.12; 0.15 - 2 GHz,<1.22; 2 - 12.4 GHz,<1.25; 12.4 - 18 GHz, <1.35; 18 - 32 GHz,<1.50; 32 - 40 GHz,<1.63; 40 - 50 GHz RF Connector Type K (m) Sensor linearity 1.8%, <18 GHz 2.5%, <40 GHz 3.5%, <50 GHz Rise time-1(ms) <0.004 The Anritsu MA2473A High Accuracy Power Sensor contains an additional matching circuit to improve return loss performance. They are used with the ML2430A Series Power Meters (sold separately). 10 MHz to 50 GHz range N, K, and V type RF connectors 90 dB dynamic range provides stable power readings to -70 dBm.
Datasheet
Description
The MA2473A is a used 32 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range 10 MHz - 32 GHz Dynamic Range -70 to +20 SWR <1.90; 10 - 50 MHz,<1.17; 50 - 150 MHz,<1.12; 0.15 - 2 GHz,<1.22; 2 - 12.4 GHz,<1.25; 12.4 - 18 GHz, <1.35; 18 - 32 GHz,<1.50; 32 - 40 GHz,<1.63; 40 - 50 GHz RF Connector Type K (m) Sensor linearity 1.8%, <18 GHz 2.5%, <40 GHz 3.5%, <50 GHz Rise time-1(ms) <0.004 The Anritsu MA2473A High Accuracy Power Sensor contains an additional matching circuit to improve return loss performance. They are used with the ML2430A Series Power Meters (sold separately). 10 MHz to 50 GHz range N, K, and V type RF connectors 90 dB dynamic range provides stable power readings to -70 dBm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Sensor MA2473A
The MA2473A is a used 32 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range 10 MHz - 32 GHz Dynamic Range -70 to +20 SWR <1.90; 10 - 50 MHz,<1.17; 50 - 150 MHz,<1.12; 0.15 - 2 GHz,<1.22; 2 - 12.4 GHz,<1.25; 12.4 - 18 GHz, <1.35; 18 - 32 GHz,<1.50; 32 - 40 GHz,<1.63; 40 - 50 GHz RF Connector Type K (m) Sensor linearity 1.8%, <18 GHz 2.5%, <40 GHz 3.5%, <50 GHz Rise time-1(ms) <0.004 The Anritsu MA2473A High Accuracy Power Sensor contains an additional matching circuit to improve return loss performance. They are used with the ML2430A Series Power Meters (sold separately). 10 MHz to 50 GHz range N, K, and V type RF connectors 90 dB dynamic range provides stable power readings to -70 dBm.

The MA2473A is a used 32 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Frequency Range 10 MHz - 32 GHz
  • Dynamic Range -70 to +20
  • SWR <1.90; 10 - 50 MHz,<1.17; 50 - 150 MHz,<1.12; 0.15 - 2 GHz,<1.22; 2 - 12.4 GHz,<1.25; 12.4 - 18 GHz, <1.35; 18 - 32 GHz,<1.50; 32 - 40 GHz,<1.63; 40 - 50 GHz
  • RF Connector Type K (m)
  • Sensor linearity 1.8%, <18 GHz
  • 2.5%, <40 GHz
  • 3.5%, <50 GHz
  • Rise time-1(ms) <0.004

The Anritsu MA2473A High Accuracy Power Sensor contains an additional matching circuit to improve return loss performance. They are used with the ML2430A Series Power Meters (sold separately). 10 MHz to 50 GHz range N, K, and V type RF connectors 90 dB dynamic range provides stable power readings to -70 dBm.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number MA2473A
Product Name RF Sensor
Frequency Range 32000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detectors - NWD-19 - kTB Solutions
kTB Solutions
Specs
Frequency Range 40000 to 60000 MHz
Connector Type WR-19
View Details
POWER DETECTOR / 1.85MM / ROHS - ZV47-E673RMS+ - Mini-Circuits
Specs
Frequency Range 100 MHz
Input Voltage 3.8 volts
Connector Type 1.85mm; 2.92 mm
View Details
Directional Detectors 202008006 - 202008006 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 8000 MHz
dBm Measurement Range 26.02 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Detector/Controller - MACP-010572-TR1000 - Richardson RFPD
Specs
Frequency Range 6000 to 18000 MHz
View Details