Anritsu Company RF Sensor MA2469A

Description
The MA2469A is a used 14 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Fast diode, broadband microwave measurement component Designed for use with ML2400 series power meter (sold separately) 1.25 MHz video bandwidth 0.6 µs rise time 10 MHz to 14 GHz frequency range -60 to +20dBm dynamic power range The Anritsu MA2469A High Accuracy Power Sensor contains an additional matching circuit to improve return loss performance. They are used with the ML2430A Series Power Meters (sold separately). 10 MHz to 50 GHz range N, K, and V type RF connectors 90 dB dynamic range provides stable power readings to -70 dBm.
Description
The MA2469A is a used 14 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Fast diode, broadband microwave measurement component Designed for use with ML2400 series power meter (sold separately) 1.25 MHz video bandwidth 0.6 µs rise time 10 MHz to 14 GHz frequency range -60 to +20dBm dynamic power range The Anritsu MA2469A High Accuracy Power Sensor contains an additional matching circuit to improve return loss performance. They are used with the ML2430A Series Power Meters (sold separately). 10 MHz to 50 GHz range N, K, and V type RF connectors 90 dB dynamic range provides stable power readings to -70 dBm.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor MA2469A
The MA2469A is a used 14 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Fast diode, broadband microwave measurement component Designed for use with ML2400 series power meter (sold separately) 1.25 MHz video bandwidth 0.6 µs rise time 10 MHz to 14 GHz frequency range -60 to +20dBm dynamic power range The Anritsu MA2469A High Accuracy Power Sensor contains an additional matching circuit to improve return loss performance. They are used with the ML2430A Series Power Meters (sold separately). 10 MHz to 50 GHz range N, K, and V type RF connectors 90 dB dynamic range provides stable power readings to -70 dBm.

The MA2469A is a used 14 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Fast diode, broadband microwave measurement component
  • Designed for use with ML2400 series power meter (sold separately)
  • 1.25 MHz video bandwidth
  • 0.6 µs rise time
  • 10 MHz to 14 GHz frequency range
  • -60 to +20dBm dynamic power range

The Anritsu MA2469A High Accuracy Power Sensor contains an additional matching circuit to improve return loss performance. They are used with the ML2430A Series Power Meters (sold separately). 10 MHz to 50 GHz range N, K, and V type RF connectors 90 dB dynamic range provides stable power readings to -70 dBm.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number MA2469A
Product Name RF Sensor
Frequency Range 14000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detectors - NWD-28 - kTB Solutions
kTB Solutions
Specs
Frequency Range 26500 to 40000 MHz
Connector Type WR-28
View Details
USB 75Ω Power Sensor 100 kHz - 2.5 GHz, -30 to +20 dBm - PWR-2.5GHS-75 - Mini-Circuits
Specs
Input Voltage 4 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Power Sensors 9517A - 9517A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 18000 MHz
Connector Type Type N
View Details
Detector/Controller - 2085-6010-13 - Richardson RFPD
Specs
Frequency Range 1000 to 18000 MHz
dBm Measurement Range 16 dBm
View Details