Anritsu Company RF Sensor MA2468B

Description
The MA2468B is a used 6 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range from 10 MHz to 6 GHz Dynamic Range from -30dBm to +20dBm Rise Time of <4.0ms Sensor Linearity from 1.3%, <18 GHz 1.5%, <40 GHz Maximum Input Power of 24dBm, continuous 30dBm Temperature Accuracy of <1.0% The Anritsu MA2468B High Accuracy Power Sensor contains an additional matching circuit to improve return loss performance. They are used with the ML2430A Series Power Meters (sold separately). 10 MHz to 50 GHz range N, K, and V type RF connectors 90 dB dynamic range provides stable power readings to -70 dBm.
Description
The MA2468B is a used 6 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range from 10 MHz to 6 GHz Dynamic Range from -30dBm to +20dBm Rise Time of <4.0ms Sensor Linearity from 1.3%, <18 GHz 1.5%, <40 GHz Maximum Input Power of 24dBm, continuous 30dBm Temperature Accuracy of <1.0% The Anritsu MA2468B High Accuracy Power Sensor contains an additional matching circuit to improve return loss performance. They are used with the ML2430A Series Power Meters (sold separately). 10 MHz to 50 GHz range N, K, and V type RF connectors 90 dB dynamic range provides stable power readings to -70 dBm.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor MA2468B
The MA2468B is a used 6 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range from 10 MHz to 6 GHz Dynamic Range from -30dBm to +20dBm Rise Time of <4.0ms Sensor Linearity from 1.3%, <18 GHz 1.5%, <40 GHz Maximum Input Power of 24dBm, continuous 30dBm Temperature Accuracy of <1.0% The Anritsu MA2468B High Accuracy Power Sensor contains an additional matching circuit to improve return loss performance. They are used with the ML2430A Series Power Meters (sold separately). 10 MHz to 50 GHz range N, K, and V type RF connectors 90 dB dynamic range provides stable power readings to -70 dBm.

The MA2468B is a used 6 GHz 0.1 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Frequency Range from 10 MHz to 6 GHz
  • Dynamic Range from -30dBm to +20dBm
  • Rise Time of <4.0ms
  • Sensor Linearity from 1.3%, <18 GHz 1.5%, <40 GHz
  • Maximum Input Power of 24dBm, continuous 30dBm
  • Temperature Accuracy of <1.0%

The Anritsu MA2468B High Accuracy Power Sensor contains an additional matching circuit to improve return loss performance. They are used with the ML2430A Series Power Meters (sold separately). 10 MHz to 50 GHz range N, K, and V type RF connectors 90 dB dynamic range provides stable power readings to -70 dBm.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number MA2468B
Product Name RF Sensor
Frequency Range 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detectors - NWD-22 - kTB Solutions
kTB Solutions
Specs
Frequency Range 33000 to 50000 MHz
Connector Type WR-22
View Details
USB/Ethernet RMS Power Sensor 50 MHz - 18 GHz, -60 to +20 dBm - PWR-18RMS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 100000 kHz
Connector Type Type N
View Details
Zero Bias Schottky Detectors 203B - 203B - KRYTAR, Inc.
Specs
Frequency Range 10 to 40000 MHz
Connector Type BNC
View Details
Detector/Controller - MACP-010572-TR1000 - Richardson RFPD
Specs
Frequency Range 6000 to 18000 MHz
View Details