Anritsu Company Sweep Generator 69367B

Description
The 69367B is a 40 GHz sweep generator from Anritsu. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01 to 40 GHz Ultra-low SSB phase noise and spurious +17 dBm guaranteed leveled power to 20 GHz 0.1 Hz optional frequency resolution <5 ms switching time for <100 MHz sweep steps Digital frequency sweep and digital power sweep Wide dynamic range with accurate output levels Intuitive, menu-driven front panel Fast analog sweep External FM, locked or unlocked External AM, log or linear Internal pulse generator with swept delay capability for moving target simulation Flexible pulse triggering including free-run, delayed, gated, and composite 0 to 90% AM, log or linear, over DC to 100 kHz rates Four FM modes for up to 10 MHz at 8 MHz rates or 100 MHz deviation at 100 Hz rates Internal AM, FM, and φM generators, each with 7 modulating waveforms The Anritsu 69367B is the ultimate in full-function signal generation. The 69367B provides all the features of the other families along with comprehensive, high-performance modulation for signal simulation applications.
Datasheet
Description
The 69367B is a 40 GHz sweep generator from Anritsu. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01 to 40 GHz Ultra-low SSB phase noise and spurious +17 dBm guaranteed leveled power to 20 GHz 0.1 Hz optional frequency resolution <5 ms switching time for <100 MHz sweep steps Digital frequency sweep and digital power sweep Wide dynamic range with accurate output levels Intuitive, menu-driven front panel Fast analog sweep External FM, locked or unlocked External AM, log or linear Internal pulse generator with swept delay capability for moving target simulation Flexible pulse triggering including free-run, delayed, gated, and composite 0 to 90% AM, log or linear, over DC to 100 kHz rates Four FM modes for up to 10 MHz at 8 MHz rates or 100 MHz deviation at 100 Hz rates Internal AM, FM, and φM generators, each with 7 modulating waveforms The Anritsu 69367B is the ultimate in full-function signal generation. The 69367B provides all the features of the other families along with comprehensive, high-performance modulation for signal simulation applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 69367B - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
69367B
Sweep Generator 69367B
The 69367B is a 40 GHz sweep generator from Anritsu. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01 to 40 GHz Ultra-low SSB phase noise and spurious +17 dBm guaranteed leveled power to 20 GHz 0.1 Hz optional frequency resolution <5 ms switching time for <100 MHz sweep steps Digital frequency sweep and digital power sweep Wide dynamic range with accurate output levels Intuitive, menu-driven front panel Fast analog sweep External FM, locked or unlocked External AM, log or linear Internal pulse generator with swept delay capability for moving target simulation Flexible pulse triggering including free-run, delayed, gated, and composite 0 to 90% AM, log or linear, over DC to 100 kHz rates Four FM modes for up to 10 MHz at 8 MHz rates or 100 MHz deviation at 100 Hz rates Internal AM, FM, and φM generators, each with 7 modulating waveforms The Anritsu 69367B is the ultimate in full-function signal generation. The 69367B provides all the features of the other families along with comprehensive, high-performance modulation for signal simulation applications.

The 69367B is a 40 GHz sweep generator from Anritsu. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 0.01 to 40 GHz
  • Ultra-low SSB phase noise and spurious
  • +17 dBm guaranteed leveled power to 20 GHz
  • 0.1 Hz optional frequency resolution
  • <5 ms switching time for <100 MHz sweep steps
  • Digital frequency sweep and digital power sweep
  • Wide dynamic range with accurate output levels
  • Intuitive, menu-driven front panel
  • Fast analog sweep
  • External FM, locked or unlocked
  • External AM, log or linear
  • Internal pulse generator with swept delay capability for moving
  • target simulation
  • Flexible pulse triggering including free-run, delayed, gated, and composite
  • 0 to 90% AM, log or linear, over DC to 100 kHz rates
  • Four FM modes for up to 10 MHz at 8 MHz rates or 100 MHz deviation at 100 Hz rates
  • Internal AM, FM, and ΦM generators, each with 7 modulating waveforms

The Anritsu 69367B is the ultimate in full-function signal generation. The 69367B provides all the features of the other families along with comprehensive, high-performance modulation for signal simulation applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 69367B
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG932E 30MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG932E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 30 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 33 GHz High Power Signal Generator, -40 to +23 dBm - SSG-33GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details