Anritsu Company Sweep Generator 69177A

Description
The 69177A is a 50 GHz sweep generator from Anritsu. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz-50 GHz 1 kHz resolution Ultra-low SSB phase noise; –100 dBc at 10 kHz offset from 10 GHz 0.01 to 65 GHz frequency coverage in a single coaxial output Waveguide extensions to 110 GHz Economical upgrades +17 dBm maximum power, –125 dBm minimum power Internal AM, FM, øM, pulse modulation User down-loaded complex modulation Step, analog, power, alternate, master/slave sweep modes The Anritsu 69177A has a frequency range of 10 MHz-50 GHz and features analog, step, and manual sweep capability.
Datasheet
Description
The 69177A is a 50 GHz sweep generator from Anritsu. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz-50 GHz 1 kHz resolution Ultra-low SSB phase noise; –100 dBc at 10 kHz offset from 10 GHz 0.01 to 65 GHz frequency coverage in a single coaxial output Waveguide extensions to 110 GHz Economical upgrades +17 dBm maximum power, –125 dBm minimum power Internal AM, FM, øM, pulse modulation User down-loaded complex modulation Step, analog, power, alternate, master/slave sweep modes The Anritsu 69177A has a frequency range of 10 MHz-50 GHz and features analog, step, and manual sweep capability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 69177A - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
69177A
Sweep Generator 69177A
The 69177A is a 50 GHz sweep generator from Anritsu. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz-50 GHz 1 kHz resolution Ultra-low SSB phase noise; –100 dBc at 10 kHz offset from 10 GHz 0.01 to 65 GHz frequency coverage in a single coaxial output Waveguide extensions to 110 GHz Economical upgrades +17 dBm maximum power, –125 dBm minimum power Internal AM, FM, øM, pulse modulation User down-loaded complex modulation Step, analog, power, alternate, master/slave sweep modes The Anritsu 69177A has a frequency range of 10 MHz-50 GHz and features analog, step, and manual sweep capability.

The 69177A is a 50 GHz sweep generator from Anritsu. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 10 MHz-50 GHz
  • 1 kHz resolution
  • Ultra-low SSB phase noise; –100 dBc at 10 kHz offset from 10 GHz
  • 0.01 to 65 GHz frequency coverage in a single coaxial output
  • Waveguide extensions to 110 GHz
  • Economical upgrades
  • +17 dBm maximum power, –125 dBm minimum power
  • Internal AM, FM, øM, pulse modulation
  • User down-loaded complex modulation
  • Step, analog, power, alternate, master/slave sweep modes

The Anritsu 69177A has a frequency range of 10 MHz-50 GHz and features analog, step, and manual sweep capability.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 69177A
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details