Anritsu Company Sweep Generator 69169A

Description
The 69169A is a 40 GHz sweep generator from Anritsu. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01-40 GHz Frequency Resolution 1 kHz Frequency Switching Time 40 ms Time base stability 0.00000002 /day Minimum Output Power -15 dBm Maximum Output Power 13 dBm Power Resolution 0.01 dB Output Accuracy 2 dB Output Level Switching Time 20 ms Output Impedance 50 Ohm Ultra-low SSB phase noise Self-test Secure mode Reset Master/slave operation User level flatness correction 360B SS Mode Output Accuracy : 2dB Output Accuracy 2 dB Output Level Switching Time 20 ms Output Impedance 50 Ohm Minimum Single-Side-Band Noise -105 dBc/Hz Maximum Single-Side-Band Noise -60 dBc/Hz Harmonics (noise) -40 dBc Non-harmonics (noise) -40 dBc Modulation AM,FM,Pulse External Modulation Inputs(Types) Yes Sweep Modes Alternate,Analog,Pow er,Step Maximum points of step sweep 10000 pt/sec User Interface Proprietary Ports to Peripheral Devices GPIB Test Pattern Storage 9 Patterns The Anritsu 69169A signal generator is an electronic instrument that generates repeating electronic signals. It contains an electronic oscillator, a circuit that is capable of creating a repetitive waveform.
Description
The 69169A is a 40 GHz sweep generator from Anritsu. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01-40 GHz Frequency Resolution 1 kHz Frequency Switching Time 40 ms Time base stability 0.00000002 /day Minimum Output Power -15 dBm Maximum Output Power 13 dBm Power Resolution 0.01 dB Output Accuracy 2 dB Output Level Switching Time 20 ms Output Impedance 50 Ohm Ultra-low SSB phase noise Self-test Secure mode Reset Master/slave operation User level flatness correction 360B SS Mode Output Accuracy : 2dB Output Accuracy 2 dB Output Level Switching Time 20 ms Output Impedance 50 Ohm Minimum Single-Side-Band Noise -105 dBc/Hz Maximum Single-Side-Band Noise -60 dBc/Hz Harmonics (noise) -40 dBc Non-harmonics (noise) -40 dBc Modulation AM,FM,Pulse External Modulation Inputs(Types) Yes Sweep Modes Alternate,Analog,Pow er,Step Maximum points of step sweep 10000 pt/sec User Interface Proprietary Ports to Peripheral Devices GPIB Test Pattern Storage 9 Patterns The Anritsu 69169A signal generator is an electronic instrument that generates repeating electronic signals. It contains an electronic oscillator, a circuit that is capable of creating a repetitive waveform.

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 69169A - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
69169A
Sweep Generator 69169A
The 69169A is a 40 GHz sweep generator from Anritsu. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01-40 GHz Frequency Resolution 1 kHz Frequency Switching Time 40 ms Time base stability 0.00000002 /day Minimum Output Power -15 dBm Maximum Output Power 13 dBm Power Resolution 0.01 dB Output Accuracy 2 dB Output Level Switching Time 20 ms Output Impedance 50 Ohm Ultra-low SSB phase noise Self-test Secure mode Reset Master/slave operation User level flatness correction 360B SS Mode Output Accuracy : 2dB Output Accuracy 2 dB Output Level Switching Time 20 ms Output Impedance 50 Ohm Minimum Single-Side-Band Noise -105 dBc/Hz Maximum Single-Side-Band Noise -60 dBc/Hz Harmonics (noise) -40 dBc Non-harmonics (noise) -40 dBc Modulation AM,FM,Pulse External Modulation Inputs(Types) Yes Sweep Modes Alternate,Analog,Pow er,Step Maximum points of step sweep 10000 pt/sec User Interface Proprietary Ports to Peripheral Devices GPIB Test Pattern Storage 9 Patterns The Anritsu 69169A signal generator is an electronic instrument that generates repeating electronic signals. It contains an electronic oscillator, a circuit that is capable of creating a repetitive waveform.

The 69169A is a 40 GHz sweep generator from Anritsu. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 0.01-40 GHz
  • Frequency Resolution 1 kHz
  • Frequency Switching Time 40 ms
  • Time base stability 0.00000002 /day
  • Minimum Output Power -15 dBm
  • Maximum Output Power 13 dBm
  • Power Resolution 0.01 dB
  • Output Accuracy 2 dB
  • Output Level Switching Time 20 ms
  • Output Impedance 50 Ohm
  • Ultra-low SSB phase noise
  • Self-test
  • Secure mode
  • Reset
  • Master/slave operation
  • User level flatness correction
  • 360B SS Mode
  • Output Accuracy : 2dB
  • Output Accuracy 2 dB
  • Output Level Switching Time 20 ms
  • Output Impedance 50 Ohm
  • Minimum Single-Side-Band Noise -105 dBc/Hz
  • Maximum Single-Side-Band Noise -60 dBc/Hz
  • Harmonics (noise) -40 dBc
  • Non-harmonics (noise) -40 dBc
  • Modulation AM,FM,Pulse
  • External Modulation Inputs(Types) Yes
  • Sweep Modes Alternate,Analog,Power,Step
  • Maximum points of step sweep 10000 pt/sec
  • User Interface Proprietary
  • Ports to Peripheral Devices GPIB
  • Test Pattern Storage 9 Patterns

The Anritsu 69169A signal generator is an electronic instrument that generates repeating electronic signals. It contains an electronic oscillator, a circuit that is capable of creating a repetitive waveform.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 69169A
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG1022X 20MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1022X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 20 MHz
View Details
Arbitrary Waveform Generators - 1236560 - RS Components, Ltd.
Specs
Display Video
Operating Temperature 32 F (0 C)
Maximum 0.3000 MHz
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details