Anritsu Company RF Generator 69167B

Description
The 69167B is a 40 GHz RF generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Ultra-low SSB phase noise and spurious +17 dBm guaranteed leveled power to 40 GHz 0.1 Hz optional frequency resolution <5 ms switching time for <100 MHz sweep steps Digital frequency sweep and digital power sweep Wide dynamic range with accurate output levels Intuitive, menu-driven front panel Fast analog sweep External FM, locked or unlocked External AM, log or linear The Anritsu 69167B is a basic signal source that provides accurate outputs over a wide frequency and power range for local oscillator duty and other CW applications.The Anritsu 69167B has all the features of the CW generators plus analog sweep and external modulation for network analysis and A.T.E. applications.
Datasheet
Description
The 69167B is a 40 GHz RF generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Ultra-low SSB phase noise and spurious +17 dBm guaranteed leveled power to 40 GHz 0.1 Hz optional frequency resolution <5 ms switching time for <100 MHz sweep steps Digital frequency sweep and digital power sweep Wide dynamic range with accurate output levels Intuitive, menu-driven front panel Fast analog sweep External FM, locked or unlocked External AM, log or linear The Anritsu 69167B is a basic signal source that provides accurate outputs over a wide frequency and power range for local oscillator duty and other CW applications.The Anritsu 69167B has all the features of the CW generators plus analog sweep and external modulation for network analysis and A.T.E. applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 69167B
The 69167B is a 40 GHz RF generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Ultra-low SSB phase noise and spurious +17 dBm guaranteed leveled power to 40 GHz 0.1 Hz optional frequency resolution <5 ms switching time for <100 MHz sweep steps Digital frequency sweep and digital power sweep Wide dynamic range with accurate output levels Intuitive, menu-driven front panel Fast analog sweep External FM, locked or unlocked External AM, log or linear The Anritsu 69167B is a basic signal source that provides accurate outputs over a wide frequency and power range for local oscillator duty and other CW applications.The Anritsu 69167B has all the features of the CW generators plus analog sweep and external modulation for network analysis and A.T.E. applications.

The 69167B is a 40 GHz RF generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Ultra-low SSB phase noise and spurious
  • +17 dBm guaranteed leveled power to 40 GHz
  • 0.1 Hz optional frequency resolution
  • <5 ms switching time for <100 MHz sweep steps
  • Digital frequency sweep and digital power sweep
  • Wide dynamic range with accurate output levels
  • Intuitive, menu-driven front panel
  • Fast analog sweep
  • External FM, locked or unlocked
  • External AM, log or linear

The Anritsu 69167B is a basic signal source that provides accurate outputs over a wide frequency and power range for local oscillator duty and other CW applications.The Anritsu 69167B has all the features of the CW generators plus analog sweep and external modulation for network analysis and A.T.E. applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 69167B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG1022X-PA 20MHz 2Ch Essential-Series Arbitrary Waveform Generator with 4W Power Amplifier - UTG1022X-PA - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Amp
Inputs 2
Minimum 20 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details