Anritsu Company Sweep Generator 69047B

Description
The 69047B is a 20 GHz sweep generator from Anritsu. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. There are several kinds of signal generators, including RF signal generators, sound frequency generators, function generators, and digital pattern generators. Additional Features: The Anritsu 68C/69B series are your best choice for A.T.E. applications. They pack the highest performance available in a single 13.3 cm package to minimize rack space. High output power assures adequate signal strength to the device under test even after A.T.E. switching and cabling losses. With optional attenuator accurately leveled output power to –120 dBm in 0.01 dB steps facilitates receiver sensitivity measurements. Fast 5 ms switching time maximizes system throughput. Internal list mode frees the A.T.E. controller to perform measurement analysis tasks. Optional SCPI programmability and free application drivers, including the IVICOM driver and National Instruments LabView® drivers, save you time and money in code generation and maintenance. Anritsu Synthesized CW Generators provide accurate outputs over a wide frequency and power range for Local Oscillator duty and other CW applications. Anritsu’s 69000B series utilize state-of-the-art technology to deliver extremely low SSB phase noise. These units are ideal as low-jitter clocks, references for LASER and other optical applications, and in high-bit-rate digital modulation systems where low phase noise is a critical specification. Anritsu 69047B Features: Ultra-low SSB phase noise and spurious The maximum output power is normally +13dBm but varies dependent on the optional attenuators (2 types) and Opt 15 (High Power) 0.1 Hz optional frequency resolution <5 ms switching time for <100 MHz sweep steps Digital frequency sweep and digital power sweep Wide dynamic range with accurate output levels Intuitive, menu-driven front panel
Description
The 69047B is a 20 GHz sweep generator from Anritsu. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. There are several kinds of signal generators, including RF signal generators, sound frequency generators, function generators, and digital pattern generators. Additional Features: The Anritsu 68C/69B series are your best choice for A.T.E. applications. They pack the highest performance available in a single 13.3 cm package to minimize rack space. High output power assures adequate signal strength to the device under test even after A.T.E. switching and cabling losses. With optional attenuator accurately leveled output power to –120 dBm in 0.01 dB steps facilitates receiver sensitivity measurements. Fast 5 ms switching time maximizes system throughput. Internal list mode frees the A.T.E. controller to perform measurement analysis tasks. Optional SCPI programmability and free application drivers, including the IVICOM driver and National Instruments LabView® drivers, save you time and money in code generation and maintenance. Anritsu Synthesized CW Generators provide accurate outputs over a wide frequency and power range for Local Oscillator duty and other CW applications. Anritsu’s 69000B series utilize state-of-the-art technology to deliver extremely low SSB phase noise. These units are ideal as low-jitter clocks, references for LASER and other optical applications, and in high-bit-rate digital modulation systems where low phase noise is a critical specification. Anritsu 69047B Features: Ultra-low SSB phase noise and spurious The maximum output power is normally +13dBm but varies dependent on the optional attenuators (2 types) and Opt 15 (High Power) 0.1 Hz optional frequency resolution <5 ms switching time for <100 MHz sweep steps Digital frequency sweep and digital power sweep Wide dynamic range with accurate output levels Intuitive, menu-driven front panel

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 69047B - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
69047B
Sweep Generator 69047B
The 69047B is a 20 GHz sweep generator from Anritsu. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. There are several kinds of signal generators, including RF signal generators, sound frequency generators, function generators, and digital pattern generators. Additional Features: The Anritsu 68C/69B series are your best choice for A.T.E. applications. They pack the highest performance available in a single 13.3 cm package to minimize rack space. High output power assures adequate signal strength to the device under test even after A.T.E. switching and cabling losses. With optional attenuator accurately leveled output power to –120 dBm in 0.01 dB steps facilitates receiver sensitivity measurements. Fast 5 ms switching time maximizes system throughput. Internal list mode frees the A.T.E. controller to perform measurement analysis tasks. Optional SCPI programmability and free application drivers, including the IVICOM driver and National Instruments LabView® drivers, save you time and money in code generation and maintenance. Anritsu Synthesized CW Generators provide accurate outputs over a wide frequency and power range for Local Oscillator duty and other CW applications. Anritsu’s 69000B series utilize state-of-the-art technology to deliver extremely low SSB phase noise. These units are ideal as low-jitter clocks, references for LASER and other optical applications, and in high-bit-rate digital modulation systems where low phase noise is a critical specification. Anritsu 69047B Features: Ultra-low SSB phase noise and spurious The maximum output power is normally +13dBm but varies dependent on the optional attenuators (2 types) and Opt 15 (High Power) 0.1 Hz optional frequency resolution <5 ms switching time for <100 MHz sweep steps Digital frequency sweep and digital power sweep Wide dynamic range with accurate output levels Intuitive, menu-driven front panel

The 69047B is a 20 GHz sweep generator from Anritsu. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. There are several kinds of signal generators, including RF signal generators, sound frequency generators, function generators, and digital pattern generators.

Additional Features:

The Anritsu 68C/69B series are your best choice for A.T.E. applications. They pack the highest performance available in a single 13.3 cm package to minimize rack space. High output power assures adequate signal strength to the device under test even after A.T.E. switching and cabling losses.
With optional attenuator accurately leveled output power to –120 dBm in 0.01 dB steps facilitates receiver sensitivity measurements. Fast 5 ms switching time maximizes system throughput. Internal list mode frees the A.T.E. controller to perform measurement analysis tasks. Optional SCPI programmability and free application drivers, including the IVICOM driver and National Instruments LabView® drivers, save you time and money in code generation and maintenance. Anritsu Synthesized CW Generators provide accurate outputs over a wide frequency and power range for Local Oscillator duty and other CW applications.
Anritsu’s 69000B series utilize state-of-the-art technology to deliver extremely low SSB phase noise. These units are ideal as low-jitter clocks, references for LASER and other optical applications, and in high-bit-rate digital modulation systems where low phase noise is a critical specification.
Anritsu 69047B Features:

  • Ultra-low SSB phase noise and spurious
  • The maximum output power is normally +13dBm but varies dependent on the optional attenuators (2 types) and Opt 15 (High Power)
  • 0.1 Hz optional frequency resolution
  • <5 ms switching time for <100 MHz sweep steps
  • Digital frequency sweep and digital power sweep
  • Wide dynamic range with accurate output levels
  • Intuitive, menu-driven front panel
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 69047B
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2122B 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
30 GHz High Power Signal Generator, -38 to +27 dBm, 50Ω - SSG-30GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details