Anritsu Company RF Generator 69047A

Description
The 69047A is a 20 GHz RF generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Ultra-low SSB phase noise; –100 dBc at 10 kHz offset from 10 GHz 0.01 to 20 GHz frequency coverage in a single coaxial output Waveguide extensions to 110 GHz Economical upgrades +17 dBm maximum power, –125 dBm minimum power Internal AM, FM, øM, pulse modulation User down-loaded complex modulation The 69047A Synthesized CW Generator features 10 MHz to 20 GHz frequency coverage. CW or step sweep, low SSB phase noise and spurious signals, output levels to +17 dBm, and optional 0.1 Hz resolution combine to make these sources ideal for local oscillator replacement applications. To meet requirements that expand over time, economical upgrades are available to any higher performing model. For the most demanding CW requirements, the 69047A provides the ultimate in performance.
Datasheet
Description
The 69047A is a 20 GHz RF generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Ultra-low SSB phase noise; –100 dBc at 10 kHz offset from 10 GHz 0.01 to 20 GHz frequency coverage in a single coaxial output Waveguide extensions to 110 GHz Economical upgrades +17 dBm maximum power, –125 dBm minimum power Internal AM, FM, øM, pulse modulation User down-loaded complex modulation The 69047A Synthesized CW Generator features 10 MHz to 20 GHz frequency coverage. CW or step sweep, low SSB phase noise and spurious signals, output levels to +17 dBm, and optional 0.1 Hz resolution combine to make these sources ideal for local oscillator replacement applications. To meet requirements that expand over time, economical upgrades are available to any higher performing model. For the most demanding CW requirements, the 69047A provides the ultimate in performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 69047A
The 69047A is a 20 GHz RF generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Ultra-low SSB phase noise; –100 dBc at 10 kHz offset from 10 GHz 0.01 to 20 GHz frequency coverage in a single coaxial output Waveguide extensions to 110 GHz Economical upgrades +17 dBm maximum power, –125 dBm minimum power Internal AM, FM, øM, pulse modulation User down-loaded complex modulation The 69047A Synthesized CW Generator features 10 MHz to 20 GHz frequency coverage. CW or step sweep, low SSB phase noise and spurious signals, output levels to +17 dBm, and optional 0.1 Hz resolution combine to make these sources ideal for local oscillator replacement applications. To meet requirements that expand over time, economical upgrades are available to any higher performing model. For the most demanding CW requirements, the 69047A provides the ultimate in performance.

The 69047A is a 20 GHz RF generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Ultra-low SSB phase noise; –100 dBc at 10 kHz offset from 10 GHz
  • 0.01 to 20 GHz frequency coverage in a single coaxial output
  • Waveguide extensions to 110 GHz
  • Economical upgrades
  • +17 dBm maximum power, –125 dBm minimum power
  • Internal AM, FM, øM, pulse modulation
  • User down-loaded complex modulation

The 69047A Synthesized CW Generator features 10 MHz to 20 GHz frequency coverage. CW or step sweep, low SSB phase noise and spurious signals, output levels to +17 dBm, and optional 0.1 Hz resolution combine to make these sources ideal for local oscillator replacement applications. To meet requirements that expand over time, economical upgrades are available to any higher performing model. For the most demanding CW requirements, the 69047A provides the ultimate in performance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 69047A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4162A 160MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4162A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 160 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details