Anritsu Company RF Generator 68369B

Description
The 68369B is a 40 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01 to 40 GHz Ultra-low SSB phase noise; –100 dBc at 10 kHz offset from 10 GHz Waveguide extensions to 110 GHz Economical upgrades +17 dBm maximum power, –125 dBm minimum power Internal AM, FM, øM, pulse modulation User down-loaded complex modulation The Anritsu 68369B Synthesized Sweep/Signal Generator provides all the capabilities of the CW generators, sweep generators, and signal generators in a single package. The 68369B provides you with the right synthesizer for your LO duty, component analysis, signal simulation, or A.T.E. applications.
Datasheet
Description
The 68369B is a 40 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01 to 40 GHz Ultra-low SSB phase noise; –100 dBc at 10 kHz offset from 10 GHz Waveguide extensions to 110 GHz Economical upgrades +17 dBm maximum power, –125 dBm minimum power Internal AM, FM, øM, pulse modulation User down-loaded complex modulation The Anritsu 68369B Synthesized Sweep/Signal Generator provides all the capabilities of the CW generators, sweep generators, and signal generators in a single package. The 68369B provides you with the right synthesizer for your LO duty, component analysis, signal simulation, or A.T.E. applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 68369B
The 68369B is a 40 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01 to 40 GHz Ultra-low SSB phase noise; –100 dBc at 10 kHz offset from 10 GHz Waveguide extensions to 110 GHz Economical upgrades +17 dBm maximum power, –125 dBm minimum power Internal AM, FM, øM, pulse modulation User down-loaded complex modulation The Anritsu 68369B Synthesized Sweep/Signal Generator provides all the capabilities of the CW generators, sweep generators, and signal generators in a single package. The 68369B provides you with the right synthesizer for your LO duty, component analysis, signal simulation, or A.T.E. applications.

The 68369B is a 40 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 0.01 to 40 GHz
  • Ultra-low SSB phase noise; –100 dBc at 10 kHz offset from 10 GHz
  • Waveguide extensions to 110 GHz
  • Economical upgrades
  • +17 dBm maximum power, –125 dBm minimum power
  • Internal AM, FM, øM, pulse modulation
  • User down-loaded complex modulation

The Anritsu 68369B Synthesized Sweep/Signal Generator provides all the capabilities of the CW generators, sweep generators, and signal generators in a single package. The 68369B provides you with the right synthesizer for your LO duty, component analysis, signal simulation, or A.T.E. applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 68369B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2082B 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details