Anritsu Company RF Generator 68347C

Description
The 68347C is a 20 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01 to 20 GHz Output power without an attenuator: –15 dBm (–20 dBm typical) Output power with an attenuator: –120 dBm Output power with an electronic attenuator: –140 dBm Ultra-low SSB phase noise and spurious +17 dBm guaranteed leveled power to 20 GHz <5 ms switching time for <100 MHz sweep steps Digital frequency sweep and digital power sweep Wide dynamic range with accurate output levels Intuitive, menu-driven front panel Fast analog sweep External FM, locked or unlocked External AM, log or linear Internal pulse generator with swept delay capability for moving target simulation Flexible pulse triggering including free-run, delayed, gated, and composite 0 to 90% AM, log or linear, over DC to 100 kHz rates Four FM modes for up to 10 MHz at 8 MHz rates or 100 MHz deviation at 100 Hz rates Internal AM, FM, and φM generators, each with 7 modulating waveforms The Anritsu 68347C is the ultimate in full-function signal generation. The 68347C provides all the features of the other families along with comprehensive, high-performance modulation for signal simulation applications. The Anritsu 68347C is your best choice for A.T.E. applications. It packs the highest performance available in a single 13.3 cm package to minimize rack space. High output power assures adequate signal strength to the device under test even after A.T.E. switching and cabling losses.
Datasheet
Description
The 68347C is a 20 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01 to 20 GHz Output power without an attenuator: –15 dBm (–20 dBm typical) Output power with an attenuator: –120 dBm Output power with an electronic attenuator: –140 dBm Ultra-low SSB phase noise and spurious +17 dBm guaranteed leveled power to 20 GHz <5 ms switching time for <100 MHz sweep steps Digital frequency sweep and digital power sweep Wide dynamic range with accurate output levels Intuitive, menu-driven front panel Fast analog sweep External FM, locked or unlocked External AM, log or linear Internal pulse generator with swept delay capability for moving target simulation Flexible pulse triggering including free-run, delayed, gated, and composite 0 to 90% AM, log or linear, over DC to 100 kHz rates Four FM modes for up to 10 MHz at 8 MHz rates or 100 MHz deviation at 100 Hz rates Internal AM, FM, and φM generators, each with 7 modulating waveforms The Anritsu 68347C is the ultimate in full-function signal generation. The 68347C provides all the features of the other families along with comprehensive, high-performance modulation for signal simulation applications. The Anritsu 68347C is your best choice for A.T.E. applications. It packs the highest performance available in a single 13.3 cm package to minimize rack space. High output power assures adequate signal strength to the device under test even after A.T.E. switching and cabling losses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 68347C
The 68347C is a 20 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01 to 20 GHz Output power without an attenuator: –15 dBm (–20 dBm typical) Output power with an attenuator: –120 dBm Output power with an electronic attenuator: –140 dBm Ultra-low SSB phase noise and spurious +17 dBm guaranteed leveled power to 20 GHz <5 ms switching time for <100 MHz sweep steps Digital frequency sweep and digital power sweep Wide dynamic range with accurate output levels Intuitive, menu-driven front panel Fast analog sweep External FM, locked or unlocked External AM, log or linear Internal pulse generator with swept delay capability for moving target simulation Flexible pulse triggering including free-run, delayed, gated, and composite 0 to 90% AM, log or linear, over DC to 100 kHz rates Four FM modes for up to 10 MHz at 8 MHz rates or 100 MHz deviation at 100 Hz rates Internal AM, FM, and φM generators, each with 7 modulating waveforms The Anritsu 68347C is the ultimate in full-function signal generation. The 68347C provides all the features of the other families along with comprehensive, high-performance modulation for signal simulation applications. The Anritsu 68347C is your best choice for A.T.E. applications. It packs the highest performance available in a single 13.3 cm package to minimize rack space. High output power assures adequate signal strength to the device under test even after A.T.E. switching and cabling losses.

The 68347C is a 20 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 0.01 to 20 GHz
  • Output power without an attenuator: –15 dBm (–20 dBm typical)
  • Output power with an attenuator: –120 dBm
  • Output power with an electronic attenuator: –140 dBm
  • Ultra-low SSB phase noise and spurious
  • +17 dBm guaranteed leveled power to 20 GHz
  • <5 ms switching time for <100 MHz sweep steps
  • Digital frequency sweep and digital power sweep
  • Wide dynamic range with accurate output levels
  • Intuitive, menu-driven front panel
  • Fast analog sweep
  • External FM, locked or unlocked
  • External AM, log or linear
  • Internal pulse generator with swept delay capability for moving target simulation
  • Flexible pulse triggering including free-run, delayed, gated, and composite
  • 0 to 90% AM, log or linear, over DC to 100 kHz rates
  • Four FM modes for up to 10 MHz at 8 MHz rates or 100 MHz deviation at 100 Hz rates
  • Internal AM, FM, and ΦM generators, each with 7 modulating waveforms
  • The Anritsu 68347C is the ultimate in full-function signal generation. The 68347C provides all the features of the other families along with comprehensive, high-performance modulation for signal simulation applications.

The Anritsu 68347C is your best choice for A.T.E. applications. It packs the highest performance available in a single 13.3 cm package to minimize rack space. High output power assures adequate signal strength to the device under test even after A.T.E. switching and cabling losses.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 68347C
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2122B 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details