Anritsu Company RF Generator 68197C

Description
The 68197C is a 65 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01 to 65 GHz Output power without an attenuator: –15 dBm (–20 dBm typical) Output power with an attenuator: –120 dBm Output power with an electronic attenuator: –140 dBm Ultra-low SSB phase noise and spurious +17 dBm guaranteed leveled power to 20 GHz <5 ms switching time for <100 MHz sweep steps Digital frequency sweep and digital power sweep Wide dynamic range with accurate output levels Intuitive, menu-driven front panel Fast analog sweep External FM, locked or unlocked External AM, log or linear The Anritsu 68197C is your best choice for A.T.E. applications. It packs the highest performance available in a single 13.3 cm package to minimize rack space. High output power assures adequate signal strength to the device under test even after A.T.E. switching and cabling losses. Accurately leveled output power to –120 dBm in 0.01 dB steps facilitates receiver sensitivity measurements. Fast 5 ms switching time maximizes system throughput. Internal list mode frees the A.T.E. controller to perform measurement analysis tasks. Optional SCPI programmability and free application drivers, including the IVICOM driver and National Instruments LabView® drivers, save you time and money in code generation and maintenance. The Anritsu 68197C provides accurate outputs over a wide frequency and power range for Local Oscillator duty and other CW applications.
Datasheet
Description
The 68197C is a 65 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01 to 65 GHz Output power without an attenuator: –15 dBm (–20 dBm typical) Output power with an attenuator: –120 dBm Output power with an electronic attenuator: –140 dBm Ultra-low SSB phase noise and spurious +17 dBm guaranteed leveled power to 20 GHz <5 ms switching time for <100 MHz sweep steps Digital frequency sweep and digital power sweep Wide dynamic range with accurate output levels Intuitive, menu-driven front panel Fast analog sweep External FM, locked or unlocked External AM, log or linear The Anritsu 68197C is your best choice for A.T.E. applications. It packs the highest performance available in a single 13.3 cm package to minimize rack space. High output power assures adequate signal strength to the device under test even after A.T.E. switching and cabling losses. Accurately leveled output power to –120 dBm in 0.01 dB steps facilitates receiver sensitivity measurements. Fast 5 ms switching time maximizes system throughput. Internal list mode frees the A.T.E. controller to perform measurement analysis tasks. Optional SCPI programmability and free application drivers, including the IVICOM driver and National Instruments LabView® drivers, save you time and money in code generation and maintenance. The Anritsu 68197C provides accurate outputs over a wide frequency and power range for Local Oscillator duty and other CW applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 68197C
The 68197C is a 65 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01 to 65 GHz Output power without an attenuator: –15 dBm (–20 dBm typical) Output power with an attenuator: –120 dBm Output power with an electronic attenuator: –140 dBm Ultra-low SSB phase noise and spurious +17 dBm guaranteed leveled power to 20 GHz <5 ms switching time for <100 MHz sweep steps Digital frequency sweep and digital power sweep Wide dynamic range with accurate output levels Intuitive, menu-driven front panel Fast analog sweep External FM, locked or unlocked External AM, log or linear The Anritsu 68197C is your best choice for A.T.E. applications. It packs the highest performance available in a single 13.3 cm package to minimize rack space. High output power assures adequate signal strength to the device under test even after A.T.E. switching and cabling losses. Accurately leveled output power to –120 dBm in 0.01 dB steps facilitates receiver sensitivity measurements. Fast 5 ms switching time maximizes system throughput. Internal list mode frees the A.T.E. controller to perform measurement analysis tasks. Optional SCPI programmability and free application drivers, including the IVICOM driver and National Instruments LabView® drivers, save you time and money in code generation and maintenance. The Anritsu 68197C provides accurate outputs over a wide frequency and power range for Local Oscillator duty and other CW applications.

The 68197C is a 65 GHz RF Generator from Anritsu. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 0.01 to 65 GHz
  • Output power without an attenuator: –15 dBm (–20 dBm typical)
  • Output power with an attenuator: –120 dBm
  • Output power with an electronic attenuator: –140 dBm
  • Ultra-low SSB phase noise and spurious
  • +17 dBm guaranteed leveled power to 20 GHz
  • <5 ms switching time for <100 MHz sweep steps
  • Digital frequency sweep and digital power sweep
  • Wide dynamic range with accurate output levels
  • Intuitive, menu-driven front panel
  • Fast analog sweep
  • External FM, locked or unlocked
  • External AM, log or linear

The Anritsu 68197C is your best choice for A.T.E. applications. It packs the highest performance available in a single 13.3 cm package to minimize rack space. High output power assures adequate signal strength to the device under test even after A.T.E. switching and cabling losses.

Accurately leveled output power to –120 dBm in 0.01 dB steps facilitates receiver sensitivity measurements. Fast 5 ms switching time maximizes system throughput. Internal list mode frees the A.T.E. controller to perform measurement analysis tasks. Optional SCPI programmability and free application drivers, including the IVICOM driver and National Instruments LabView® drivers, save you time and money in code generation and maintenance.

The Anritsu 68197C provides accurate outputs over a wide frequency and power range for Local Oscillator duty and other CW applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 68197C
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4202A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 200 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 44 GHz Signal Generator (-40 to +23 dBm) - SSG-44GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details