Anritsu Company Sweep Generator 68047B

Description
The 68047B is a 20 GHz sweep generator from Anritsu. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01 to 20 GHz +17 dBm maximum power, -125 dBm minimum power Step Sweep, Power Sweep, Alternate Sweep Master/Slave The Anritsu 68047B Synthesized CW Generator is a microprocessor-based , synthesized signal source with high resolution phase-lock capability. The 68047B Signal Generator generates both discrete CW frequencies and broad (full range) and narrow band sweeps across the frequency range of 10 MHz to 20 GHz.
Datasheet
Description
The 68047B is a 20 GHz sweep generator from Anritsu. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01 to 20 GHz +17 dBm maximum power, -125 dBm minimum power Step Sweep, Power Sweep, Alternate Sweep Master/Slave The Anritsu 68047B Synthesized CW Generator is a microprocessor-based , synthesized signal source with high resolution phase-lock capability. The 68047B Signal Generator generates both discrete CW frequencies and broad (full range) and narrow band sweeps across the frequency range of 10 MHz to 20 GHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 68047B - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
68047B
Sweep Generator 68047B
The 68047B is a 20 GHz sweep generator from Anritsu. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01 to 20 GHz +17 dBm maximum power, -125 dBm minimum power Step Sweep, Power Sweep, Alternate Sweep Master/Slave The Anritsu 68047B Synthesized CW Generator is a microprocessor-based , synthesized signal source with high resolution phase-lock capability. The 68047B Signal Generator generates both discrete CW frequencies and broad (full range) and narrow band sweeps across the frequency range of 10 MHz to 20 GHz.

The 68047B is a 20 GHz sweep generator from Anritsu. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 0.01 to 20 GHz
  • +17 dBm maximum power, -125 dBm minimum power
  • Step Sweep, Power Sweep, Alternate Sweep
  • Master/Slave

The Anritsu 68047B Synthesized CW Generator is a microprocessor-based, synthesized signal source with high resolution phase-lock capability. The 68047B Signal Generator generates both discrete CW frequencies and broad (full range) and narrow band sweeps across the frequency range of 10 MHz to 20 GHz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 68047B
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9504T 500MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9504T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 500 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details