The 63N50 is a bridge from Anritsu. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters.
Additional Features:
Frequency range: 10 MHz to 4 GHz
Directivity: 40 Db
Insertion loss: 6.5 dB nominal
Maximum input power: 0.5 W
50 Ohm impedance
Detector output polarity: negative
Test port connector: N
The Anritsu 63N50 Autotester is an integrated VSWR bridge containing a built-in reference termination and detector. It operates over a frequency range of 10 MHz to 4 GHz. The 63N50 features a 40 dB directivity, a 6.5 dB insertion loss, and a type N(m) test port. The 63N50 is ideal for swept or fixed frequency return loss testing of RF systems and components.
The 63N50 is a bridge from Anritsu. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters.
Additional Features:
- Frequency range: 10 MHz to 4 GHz
- Directivity: 40 Db
- Insertion loss: 6.5 dB nominal
- Maximum input power: 0.5 W
- 50 Ohm impedance
- Detector output polarity: negative
- Test port connector: N
The Anritsu 63N50 Autotester is an integrated VSWR bridge containing a built-in reference termination and detector. It operates over a frequency range of 10 MHz to 4 GHz. The 63N50 features a 40 dB directivity, a 6.5 dB insertion loss, and a type N(m) test port. The 63N50 is ideal for swept or fixed frequency return loss testing of RF systems and components.