The 560-98SF50 is a bridge from Anritsu. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters.
Additinal Features:
Frequency range: 10 MHz to 26.5 GHz
Directivity: 37dB (8 GHz to 18 GHz), 36 dB (18 GHz to 26.5 GHz)
Insertion loss: 6.5dB nominal
Maximum input power: .05 W
Input Port Impedance: 50 Ohm
Detector output polarity: negative
Cable length: 4ft
Test port connector: WSMA
Shipping weight: 2lb
The Anritsu 560-98SF50 SWR Autotester integrates a high directivity bridge, a detector, a low reflection test port, and a precision reference termination. The unit is broadband microwave measurement components that is used with the Model 56100A Scalar Network Analyzer and with Series 54100A Scalar Measurement System for making fixed-frequency and swept-frequency return loss (SWR) measurements. Return loss measurements are used over a wide range of radio and microwave frequencies to check the performance of systems, subsystems, and microwave components such as amplifiers, directional couplers, attenuators, filters, splitters, and terminations.
The 560-98SF50 is a bridge from Anritsu. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters.
Additinal Features:
- Frequency range: 10 MHz to 26.5 GHz
- Directivity: 37dB (8 GHz to 18 GHz), 36 dB (18 GHz to 26.5 GHz)
- Insertion loss: 6.5dB nominal
- Maximum input power: .05 W
- Input Port Impedance: 50 Ohm
- Detector output polarity: negative
- Cable length: 4ft
- Test port connector: WSMA
- Shipping weight: 2lb
The Anritsu 560-98SF50 SWR Autotester integrates a high directivity bridge, a detector, a low reflection test port, and a precision reference termination. The unit is broadband microwave measurement components that is used with the Model 56100A Scalar Network Analyzer and with Series 54100A Scalar Measurement System for making fixed-frequency and swept-frequency return loss (SWR) measurements. Return loss measurements are used over a wide range of radio and microwave frequencies to check the performance of systems, subsystems, and microwave components such as amplifiers, directional couplers, attenuators, filters, splitters, and terminations.