The 560-98S50-1 is a bridge from Anritsu. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters.
Additional Features:
Up to 40 dB directivity
10 MHz to 26.5 MHz range
Test port connectors to fit most measurement applications; avoids use of adapters
The Anritsu 560-98S50-1 SWR Autotester integrates a high directivity bridge, a detector, a low reflection test port, and a precision reference termination. The 560-98 Series units are broadband microwave measurement components that are used with the Model 56100A Scalar Network Analyzer and with Series 54100A Scalar Measurement System for making fixed-frequency and sweptfrequency return loss (SWR) measurements. Return loss measurements are used over a wide range of radio and microwave frequencies to check the performance of systems, subsystems, and microwave components such as amplifiers, directional couplers, attenuators, filters, splitters, and terminations.
The 560-98S50-1 is a bridge from Anritsu. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters.
Additional Features:
- Up to 40 dB directivity
- 10 MHz to 26.5 MHz range
- Test port connectors to fit most measurement applications; avoids use of adapters
The Anritsu 560-98S50-1 SWR Autotester integrates a high directivity bridge, a detector, a low reflection test port, and a precision reference termination. The 560-98 Series units are broadband microwave measurement components that are used with the Model 56100A Scalar Network Analyzer and with Series 54100A Scalar Measurement System for making fixed-frequency and sweptfrequency return loss (SWR) measurements. Return loss measurements are used over a wide range of radio and microwave frequencies to check the performance of systems, subsystems, and microwave components such as amplifiers, directional couplers, attenuators, filters, splitters, and terminations.